EN
  • EN
  • DE

LTC6227IDD#TRPBF

Part No LTC6227IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 10DFN / General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 180V/µs
Gain Bandwidth Product 420 MHz
-3db Bandwidth 330 MHz
Current - Input Bias 8.4 µA
Voltage - Input Offset 20 µV
Current - Supply 5.5mA (x2 Channels)
Current - Output / Channel 64 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 11.75 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC6227
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 161-LTC6227IDD#TRPBFTR
Standard Package 2,500
Win Source Part Number 1319298-LTC6227IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6227IDD#TRPBF CAD Model

Description

Product Overview: LTC6227IDD#TRPBF

The LTC6227IDD#TRPBF is a high-performance, low-noise, rail-to-rail output operational amplifier from Analog Devices Inc. This precision amplifier is designed to operate with a single or dual supply voltage, making it an ideal choice for a wide range of applications, including medical instrumentation, test equipment, and professional audio equipment.

Key Features

  • Low Noise Performance: The LTC6227IDD#TRPBF boasts a low noise density of 4.3nV/√Hz at 1kHz, ensuring clean and precise signal amplification, which is critical for sensitive applications.
  • High Speed: With a gain bandwidth product of 890MHz and a slew rate of 360V/µs, this op-amp can handle high-speed signals and quick changes in signal levels with ease.
  • Rail-to-Rail Output: The ability to swing output voltage from rail to rail maximizes the dynamic range, especially useful in low voltage applications.
  • Wide Supply Range: It can operate from a supply voltage range of 2.5V to 5.25V, accommodating various power supply configurations and ensuring flexibility in system design.
  • Low Distortion: The device features very low harmonic distortion, making it suitable for precision data conversion and audio applications.
  • Power Efficiency: With a quiescent current of 3.3mA, the LTC6227IDD#TRPBF is designed for power-sensitive applications.

Package and Quality

The LTC6227IDD#TRPBF comes in a compact 8-lead DFN package with a small footprint, suitable for space-constrained applications. The product is available in tape and reel packaging, denoted by the #TRPBF suffix, which facilitates automated assembly processes for high-volume production.

Applications

Due to its robust feature set, this operational amplifier is well-suited for a variety of applications, including:

  • Active Filters
  • Fast ADC/DAC Buffer
  • Signal Conditioning
  • Professional Audio Equipment
  • Medical Instrumentation
  • Test and Measurement Systems

With its exceptional performance and versatility, the LTC6227IDD#TRPBF from Analog Devices Inc. is an excellent choice for designers seeking a high-quality operational amplifier for their next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess