EN
  • EN
  • DE

XC95144XL-TQ100BEN

Part No XC95144XL-TQ100BEN
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415624-XC95144XL-TQ100BEN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95144XL-TQ100BEN CAD Model

Description

The XC95144XL-TQ100BEN is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the XC9500XL series. It's a high-performance, cost-effective solution designed for a wide range of digital logic applications. The 'TQ100' indicates it's packaged in a 100-pin Thin Quad Flat Pack (TQFP), and 'BEN' likely denotes specific characteristics such as speed grade, temperature range, or environmental compliance.

Applications:

  • Industrial Control Systems
  • Communication Equipment
  • Embedded Systems
  • Medical Devices
  • Aerospace Applications

Features:

  • High-Performance CPLD: Provides fast propagation delays and high system clock frequencies.
  • In-System Programmable (ISP): Enables easy programming and reprogramming after board assembly.
  • 144 Macrocells: Offers a substantial amount of logic resources for complex design implementation.
  • 100-Pin TQFP Package (TQ100): Suitable for surface-mount assembly and provides a compact footprint.
  • Advanced Architecture: Supports a wide range of logic functions and design styles, providing design flexibility.
  • Global Clock Buffers: Ensures efficient and high-speed clock distribution throughout the device.
  • Enhanced Pin Locking: Simplifies board layout and reduces the risk of timing issues.
  • Low Power Consumption: Suitable for power-sensitive applications.
  • BEN Specification: Further investigation is needed to determine the exact meaning and specifications associated with 'BEN' (e.g., speed grade, temperature range, or specific compliance standards).

Benefits:

  • Design Flexibility: The programmable nature of the CPLD allows for easy modification and customization of logic functions.
  • Reduced Time-to-Market: The ISP capability enables rapid prototyping and design iteration.
  • Lower System Cost: The integration of multiple logic functions into a single device reduces component count and board space.
  • Improved System Performance: The high-speed performance of the CPLD enables faster system clock frequencies and reduced propagation delays.
  • Simplified Board Layout: The TQFP package and enhanced pin locking feature simplify board layout and reduce the risk of timing issues.

Additional Details:

The XC95144XL-TQ100BEN is commonly used where programmable logic is required in applications such as industrial automation and control systems. The TQFP package provides a good balance between size and ease of assembly. Before using this component, it is crucial to consult the datasheet to determine the specific characteristics associated with the 'BEN' identifier, ensuring the device meets the environmental and performance requirements of the application.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess