EN
  • EN
  • DE

LTC6268IS6-10#TRPBF

Part No LTC6268IS6-10#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT TSOT23-6 / J-FET Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1500V/µs
Gain Bandwidth Product 4 GHz
Current - Input Bias 0.003 pA
Voltage - Input Offset 200 µV
Current - Supply 16.5mA
Current - Output / Channel 90 mA
Voltage - Supply Span (Min) 3.1 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6268
Other Names 505-LTC6268IS6-10#TRPBFTR,LTC6268IS6-10#TRPBF,505-LTC6268IS6-10#TRPBFDKR,505-LTC6268IS6-10#TRPBFCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260565-LTC6268IS6-10#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6268IS6-10#TRPBF CAD Model

Description

Product Overview: LTC6268IS6-10#TRPBF

Analog Devices Inc. presents the LTC6268IS6-10#TRPBF, a high-speed, ultra-low bias current FET input operational amplifier. This precision op-amp is a part of their high-performance product line, designed to cater to a wide range of applications, including photodiode amplification, high-impedance buffering, and fast transimpedance amplifiers.

Key Features

  • Ultra-Low Input Bias Current: The LTC6268IS6-10#TRPBF boasts an incredibly low input bias current, typically 3fA, making it ideal for applications that require high-impedance sources.
  • High-Speed Performance: With a gain bandwidth product of 500MHz and a slew rate of 600V/µs, this op-amp is capable of handling high-speed signals with ease.
  • Low Input Capacitance: The device features a low input capacitance of 0.45pF, which minimizes the effects on signal sources and preserves signal integrity.
  • Single Supply Operation: It is designed to operate with a single supply voltage ranging from 3.1V to 5.25V, providing flexibility in various circuit designs.
  • Extended Temperature Range: The LTC6268IS6-10#TRPBF operates over an industrial temperature range from -40°C to 125°C, ensuring reliability across diverse environmental conditions.

Applications

With its exceptional features, the LTC6268IS6-10#TRPBF is well-suited for a variety of applications such as:

  • Photodiode Amplifiers
  • High-Impedance Sensor Buffers
  • Fast Transimpedance Amplifiers
  • Medical Instrumentation
  • A/D Converter Drivers

Package and Quality

The LTC6268IS6-10#TRPBF comes in a compact SOT-23 package, which is space-efficient and suitable for high-density mounting. This product is also RoHS compliant and adheres to the strict quality standards set by Analog Devices Inc., ensuring high reliability and performance.

Conclusion

The LTC6268IS6-10#TRPBF from Analog Devices Inc. is an exceptional choice for design engineers looking for a high-speed, ultra-low bias current operational amplifier. Its impressive specifications and versatility in various applications make it a valuable component in precision signal processing and high-speed data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.8497 $99.6994
3+ $40.9023 $122.7069
4+ $39.6241 $158.4964
6+ $38.3459 $230.0754
7+ $37.0677 $259.4739
10+ $33.2331 $332.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess