EN
  • EN
  • DE

LTC6373IDFM#PBF

Part No LTC6373IDFM#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 12DFN / Instrumentation Amplifier 1 Circuit Rail-to-Rail 12-DFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 12V/µs
-3db Bandwidth 7.5 MH
Current - Input Bias 2 pA
Voltage - Input Offset 92 µV
Current - Supply 4.4mA
Current - Output / Channel 47 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x4)
Base Product Number LTC6373
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-LTC6373IDFM#PBF,-2735-LTC6373IDFM#PBF,161-LTC6373IDFM#PBF-ND,161-LTC6373IDFM#PBF
Standard Package 91
Win Source Part Number 1319343-LTC6373IDFM#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6373IDFM#PBF CAD Model

Description

Analog Devices Inc. LTC6373IDFM#PBF Precision Amplifier

The LTC6373IDFM#PBF is a high-performance, precision instrumentation amplifier from Analog Devices Inc., designed to offer excellent accuracy and stability for a wide range of applications. This device is part of a family of fully differential amplifiers that provide a combination of low noise, low offset, low drift, and high precision, making it an ideal choice for critical signal conditioning applications.

With its precision specifications, the LTC6373IDFM#PBF is particularly well-suited for applications such as medical instrumentation, industrial process controls, and precision data acquisition systems. Its ability to accurately amplify small differential signals in the presence of large common-mode voltages is a hallmark of its design.

Key Features:

  • Low Offset Voltage: The LTC6373IDFM#PBF boasts an ultra-low input offset voltage, which minimizes errors in signal processing and ensures high accuracy in measurement.
  • Low Noise: With its low noise performance, this amplifier is capable of handling signals with a high degree of fidelity, preserving the integrity of the information being processed.
  • High CMRR (Common Mode Rejection Ratio): The high CMRR ensures that common-mode signals such as noise and interference are effectively rejected, allowing the differential signal of interest to be accurately amplified.
  • Wide Supply Range: The device operates over a wide supply range, accommodating various application requirements and simplifying power supply design.
  • Robust EMI Rejection: Engineered with EMI (Electromagnetic Interference) rejection capabilities, the LTC6373IDFM#PBF maintains performance even in harsh electrical environments.

The LTC6373IDFM#PBF comes in a compact DFN package, which is ideal for space-constrained applications. Its precision and small footprint make it a versatile component for designing high-accuracy, reliable systems.

For designers and engineers looking for a dependable solution to amplify and condition small signals with high precision, the LTC6373IDFM#PBF from Analog Devices Inc. is an excellent choice. Its combination of features ensures that it can meet the rigorous demands of modern electronic systems, delivering performance that is both consistent and reliable.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8038 $50.4114
8+ $13.7878 $110.3024
12+ $13.3569 $160.2828
16+ $12.9260 $206.8160
21+ $12.4952 $262.3992
27+ $11.2026 $302.4702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess