EN
  • EN
  • DE

LTC6417CUDC#PBF

Part No LTC6417CUDC#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 1 CIRCUIT 20QFN / Buffer Amplifier 1 Circuit Differential 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Buffer
Number of Circuits 1
Output Type Differential
Slew Rate 10000V/µs
-3db Bandwidth 1.6 GHz
Current - Input Bias 2 µA
Voltage - Input Offset 100 µV
Current - Supply 123mA
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC6417
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LTC6417CUDC#PBF
Standard Package 91
Win Source Part Number 1319660-LTC6417CUDC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6417CUDC#PBF CAD Model

Description

Product Overview: LTC6417CUDC#PBF

The LTC6417CUDC#PBF is a high-performance, differential amplifier designed by Analog Devices Inc. that is tailored for driving high-speed analog-to-digital converters (ADCs). This device is a part of a family of amplifiers that provide a combination of high linearity, low noise, and high gain, making it an ideal choice for a wide array of applications including communications, imaging systems, and industrial instrumentation.

Key Features

  • High Linearity: The LTC6417CUDC#PBF boasts an outstanding linearity with an OIP3 (Output Third-Order Intercept Point) of 46dBm at 140MHz, which ensures minimal distortion in signal processing applications, even at high frequencies.
  • Wide Bandwidth: With a -3dB bandwidth of 2GHz, this amplifier can handle high-speed signals, making it suitable for modern, high-bandwidth systems.
  • Low Noise Figure: A low noise figure of 10.6dB at 140MHz contributes to maintaining signal integrity by minimizing additional noise in the signal chain.
  • Adjustable Gain: The device provides an adjustable gain range from -6dB to 16dB, allowing for flexible signal conditioning tailored to specific system requirements.
  • Differential Outputs: The differential outputs are designed to directly drive ADCs, offering excellent common-mode rejection and improved signal integrity.
  • Power Efficiency: With a supply voltage range from 3.1V to 3.5V and a typical supply current of 95mA, the LTC6417CUDC#PBF is optimized for power-sensitive applications.

Applications

The LTC6417CUDC#PBF is versatile and can be employed in a variety of applications, including:

  • Communications infrastructure
  • Radar and satellite systems
  • Test and measurement equipment
  • Data acquisition systems
  • Professional imaging equipment

Package and Quality

The device is packaged in a compact 16-lead QFN (4mm x 4mm) package, which is designed to save board space while still delivering robust performance. The LTC6417CUDC#PBF is part of Analog Devices Inc.'s commitment to high-quality products, ensuring reliability and performance consistency for demanding applications.

With its combination of features, the LTC6417CUDC#PBF from Analog Devices Inc. is an exceptional choice for designers looking to optimize their signal chain for high-speed and high-fidelity applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess