EN
  • EN
  • DE

LTC6419IV#PBF

Part No LTC6419IV#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP DIFF 2 CIRCUIT 20LQFN / Differential IC Data Acquisition 20-LQFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Differential
Applications Data Acquisition
Mounting Surface Mount
Case / Package 20-VFQFN Exposed Pad
Supplier Device Package 20-LQFN (4x3)
Base Product Number LTC6419
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-LTC6419IV#PBF-505,-2735-LTC6419IV#PBF
Standard Package 490
Win Source Part Number 1321034-LTC6419IV#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6419IV#PBF CAD Model

Description

LTC6419IV#PBF High-Speed Differential Amplifier

The LTC6419IV#PBF is a high-performance, differential amplifier designed by Analog Devices Inc., tailored for demanding applications that require high linearity, wide dynamic range, and low distortion. This amplifier is an ideal choice for driving high-speed analog-to-digital converters (ADCs) in communication systems, medical equipment, and instrumentation where signal integrity is paramount.

Key Features

  • High Linearity: With an outstanding output IP3 of 46dBm at 140MHz, the LTC6419IV#PBF ensures excellent linearity, making it suitable for complex signal environments.
  • Wide Bandwidth: The device boasts a 3dB bandwidth of 10GHz, providing the capability to handle high-frequency signals with ease.
  • Low Noise: A low input-referred noise of 1.1nV/√Hz minimizes the impact on the signal-to-noise ratio (SNR) of the overall system.
  • Adjustable Gain: The gain of the LTC6419IV#PBF is adjustable through external resistors, giving designers flexibility in configuring the amplifier for specific applications.
  • Differential Outputs: The differential output structure allows for balanced signal transmission, which is less susceptible to external noise and crosstalk.
  • Power Efficient: Operating with a supply voltage from 3.1V to 5.25V, the amplifier provides excellent performance while maintaining power efficiency.
  • Robust Packaging: The LTC6419IV#PBF is available in a compact 16-lead QFN package, which is suitable for space-constrained applications.

Applications

  • Wireless and Wired Broadband Communication
  • High-Speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Instrumentation and Test Equipment
  • Radar and Satellite Communication Systems

The LTC6419IV#PBF differential amplifier from Analog Devices Inc. is engineered to deliver high-fidelity signal amplification with minimal distortion. Its robust design and versatile features make it an excellent choice for engineers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $183.9553 $183.9553
2+ $164.9254 $329.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess