EN
  • EN
  • DE

LTC6432BIUF-15#TRPBF

Part No LTC6432BIUF-15#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 24QFN / ADC Driver IC Audio 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type ADC Driver
Applications Audio
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC6432
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500
Win Source Part Number 1319718-LTC6432BIUF-15#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6432BIUF-15#TRPBF CAD Model

Description

Product Overview: LTC6432BIUF-15#TRPBF

The LTC6432BIUF-15#TRPBF is a high-performance, differential gain block amplifier designed by Analog Devices Inc. This component is part of their extensive range of RF and microwave products, which are renowned for their reliability and cutting-edge performance. The LTC6432BIUF-15#TRPBF offers a fixed gain of 15dB, which is ideal for a variety of applications such as telecommunications, test equipment, and defense systems where precise signal amplification is crucial.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a diverse set of applications across different industries.
  • High Linearity: It provides exceptional linearity, which is essential for maintaining signal integrity in complex systems where distortion can degrade performance.
  • Low Noise Figure: The low noise figure of this amplifier ensures minimal addition of noise to the signal, which is critical for high-fidelity applications.
  • Fixed Gain: With a fixed gain of 15dB, the LTC6432BIUF-15#TRPBF provides consistent amplification, simplifying the design process for engineers.
  • Differential Outputs: The differential outputs offer improved noise immunity and are beneficial in environments with high levels of interference.
  • Power Supply: It operates on a single 5V supply, making it compatible with a wide range of existing systems and power configurations.

Applications

  • Wireless Infrastructure
  • High-Speed Data Acquisition Systems
  • Active Antenna Arrays
  • Test and Measurement Equipment
  • IF and RF Applications

The LTC6432BIUF-15#TRPBF is available in a compact QFN package, which is highly suitable for space-constrained applications. Analog Devices Inc. ensures that this product, like all their offerings, meets the highest quality and performance standards. Whether you're designing a new system or upgrading an existing one, the LTC6432BIUF-15#TRPBF differential gain block amplifier is a reliable choice that promises to deliver exceptional performance across a range of operating conditions.

You May Also Be Interested in

Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8022 $62.4066
6+ $17.0685 $102.4110
10+ $16.5351 $165.3510
13+ $16.0017 $208.0221
17+ $15.4683 $262.9611
22+ $13.8681 $305.0982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess