EN
  • EN
  • DE

LTC6911IMS-1#PBF

Part No LTC6911IMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 2 CIRCUIT 10MSOP / Programmable Gain Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 16V/µs
Gain Bandwidth Product 11 MHz
Voltage - Input Offset 2 mV
Current - Supply 3.1mA (x2 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 10.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC6911
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-LTC6911IMS-1#PBF,-2735-LTC6911IMS-1#PBF,505-LTC6911IMS-1#PBF,ANAANALTC6911IMS-1#PBF,LTC6911IMS-1#PBF-ND
Standard Package 50
Win Source Part Number 1320983-LTC6911IMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6911IMS-1#PBF CAD Model

Description

Product Overview: LTC6911IMS-1#PBF

The LTC6911IMS-1#PBF is a high-performance, precision programmable gain amplifier (PGA) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is ideal for a wide range of applications, including medical instrumentation, industrial control systems, and signal conditioning circuits. Its compact size and robust feature set make it a versatile choice for engineers looking to enhance their electronic designs.

Key Features

  • Programmable Gain: The LTC6911 offers a digitally programmable gain range, allowing users to adjust the amplification factor to meet specific requirements. This feature provides flexibility and precision in signal amplification tasks.
  • Low Power Consumption: With a focus on energy efficiency, this amplifier is designed to operate with minimal power consumption, making it suitable for battery-powered devices and portable applications.
  • High-Speed Operation: The LTC6911IMS-1#PBF is capable of high-speed operation, ensuring fast and accurate signal processing in time-sensitive applications.
  • Multiple Gain Settings: The device offers several gain settings, enabling users to select the appropriate level of amplification for their application without the need for external components.
  • Compact Package: Housed in a small MSOP package, the LTC6911IMS-1#PBF saves valuable board space and is ideal for space-constrained designs.

Applications

The LTC6911IMS-1#PBF is suitable for a variety of applications where precision and flexibility in signal amplification are required. Some common applications include:

  • Automatic Test Equipment (ATE)
  • Medical Devices
  • Data Acquisition Systems
  • Industrial Process Controls
  • Active Filtering

Technical Specifications

The LTC6911IMS-1#PBF operates with a single 2.7V to 5.5V supply and features a rail-to-rail output, which allows for a wide dynamic range. The device also boasts a low input bias current, low offset voltage, and low noise performance, making it an excellent choice for precision applications.

Conclusion

The LTC6911IMS-1#PBF from Analog Devices Inc. is a high-quality, versatile programmable gain amplifier that offers designers a compact and energy-efficient solution for a wide range of applications. Its programmable gain and high-speed operation make it an essential component for engineers looking to achieve precise signal amplification in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess