EN
  • EN
  • DE

LTC6946IUFD-4

Part No LTC6946IUFD-4
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK/FREQ SYNTH 28QFN / Clock/Frequency Synthesizer (RF/IF), Integer N IC 6.39GHz 1 28-WFQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Clock/Frequency Synthesizer (RF/IF) , Integer N
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 6.39GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3.15V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC6946
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1340251-LTC6946IUFD-4
Ultra Librarian 3D Model Ultra Librarian LTC6946IUFD-4 CAD Model

Description

Analog Devices Inc. LTC6946IUFD-4: A High-Performance Frequency Synthesizer

The LTC6946IUFD-4 is a state-of-the-art frequency synthesizer from Analog Devices Inc., designed to deliver exceptional performance in a wide range of applications. This integrated phase-locked loop (PLL) with a fully integrated VCO (Voltage-Controlled Oscillator) is part of the LTC6946 series, which is known for its high-quality signal generation capabilities.

With a frequency range from 355 MHz to 5.79 GHz, the LTC6946IUFD-4 ensures versatility and adaptability in various market segments, including wireless infrastructure, test and measurement equipment, and defense electronics. This product is particularly well-suited for applications that require a low phase noise and high-frequency stability, such as point-to-point radios and satellite communication systems.

The LTC6946IUFD-4 boasts an integrated phase noise of -226dBc/Hz at 1MHz offset, which is a testament to its ability to maintain signal purity and spectral integrity. This feature is crucial for systems where noise performance can significantly impact overall functionality and reliability.

This frequency synthesizer also comes with a range of features designed to simplify design and improve system performance. These features include an onboard VCO, a low noise divider, and a phase detector with an integrated noise floor. Additionally, the LTC6946IUFD-4 provides users with a programmable charge pump, which allows for customization of the loop filter and the ability to optimize the PLL for specific system requirements.

The LTC6946IUFD-4 is housed in a compact QFN package, measuring just 4mm x 4mm, which makes it an excellent choice for space-constrained applications. Its design ensures that the synthesizer can operate over a wide temperature range, thus guaranteeing stable performance even in harsh environmental conditions.

For engineers and designers looking to integrate a high-performance frequency synthesizer into their systems, the LTC6946IUFD-4 from Analog Devices Inc. provides a reliable and flexible solution that meets the stringent demands of modern electronic systems.

For more information, datasheets, and support, visit the Analog Devices Inc. website or contact their technical support for assistance with integrating the LTC6946IUFD-4 into your next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess