EN
  • EN
  • DE

LTC7000JMSE-1#WTRPBF

Part No LTC7000JMSE-1#WTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3.5V ~ 135V
Logic Voltage - VIL, VIH 1.8V, 1.7V
Input Type Non-Inverting
Rise / Fall Time (Typ) 90ns, 40ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC7000
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC7000JMSE-1#WTRPBFTR
Standard Package 2,500
Win Source Part Number 1320023-LTC7000JMSE-1#WTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7000JMSE-1#WTRPBF CAD Model

Description

Introducing the LTC7000JMSE-1#WTRPBF from Analog Devices Inc.

Analog Devices Inc. presents the LTC7000JMSE-1#WTRPBF, a high-speed, high-side N-channel MOSFET driver that is a robust and efficient solution for power management and conversion applications. This advanced component is designed to operate over a wide input voltage range, making it versatile for various systems requiring efficient power distribution and control.

Key Features:

  • Wide Input Voltage Range: The LTC7000JMSE-1#WTRPBF operates over an input voltage range from 3.5V to 150V, accommodating a broad spectrum of power sources.
  • High-Speed Operation: With its swift operation, this MOSFET driver can switch at frequencies up to 1MHz, enabling high-performance power conversion in modern electronics.
  • Powerful Gate Drive: It delivers a strong gate drive with 1Ω pull-down and 2Ω pull-up resistances, ensuring fast and reliable switching of connected N-channel MOSFETs.
  • Adjustable Turn-On and Turn-Off Speeds: Users can tailor the switching characteristics to their specific application needs by adjusting the turn-on and turn-off speeds.
  • Robust Protection Features: The device includes under-voltage lockout, over-temperature protection, and a robust fault reporting system to safeguard against adverse conditions.

Applications:

The LTC7000JMSE-1#WTRPBF is ideal for a variety of applications, including:

  • High Voltage Power Supplies
  • Automotive and Industrial Systems
  • DC/DC Converters
  • Motor Control Circuits
  • Class-D Audio Amplifiers

With its compact MSOP-16 package, the LTC7000JMSE-1#WTRPBF is designed for space-constrained environments while still offering superior performance. Its advanced features and robust design make it a go-to choice for engineers and designers looking to enhance the efficiency and reliability of their power management systems.

Trust in the quality and innovation of Analog Devices Inc. with the LTC7000JMSE-1#WTRPBF, a component that stands out for its high-speed operation, versatility, and protective features. Whether you're developing cutting-edge technology or improving existing designs, this MOSFET driver is engineered to meet the rigorous demands of modern electronics.

You May Also Be Interested in

Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess