EN
  • EN
  • DE

LTC7132EY#PBF

Part No LTC7132EY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DUAL 25A BUCK WITH PMBUS/NVM / Buck Switching Regulator IC Positive Adjustable 0.5V 2 Output 25A, 25A 140-FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 25A, 25A
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 140-FBGA
Supplier Device Package 140-BGA (11.25x9)
Base Product Number LTC7132
Standard Package 168
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351241-LTC7132EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7132EY#PBF CAD Model

Description

Product Overview: LTC7132EY#PBF

The LTC7132EY#PBF is a high-performance, synchronous step-down DC/DC converter manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This robust converter is designed to meet the needs of a wide range of applications, including telecommunications, industrial systems, and automotive electronics.

Key Features

  • Versatile Input Voltage Range: The LTC7132EY#PBF operates from an input voltage range of 3.4V to 42V, making it suitable for a variety of supply sources, including single-cell Li-Ion batteries up to multi-cell battery stacks and automotive inputs.
  • High-Efficiency Operation: With its synchronous rectification topology, the device boasts high efficiency, which helps to reduce thermal stress and extends battery life in portable applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, ensuring flexibility across different loads and compatibility with various downstream components.
  • Robust Output Current: The LTC7132EY#PBF can deliver up to 5A of continuous output current, catering to high-power applications.
  • Compact Package: Enclosed in a compact (4mm x 5mm) QFN package, it is ideal for space-constrained applications.
  • Integrated Protection Features: The device includes over-temperature protection, overvoltage protection, and short-circuit protection, enhancing system reliability.

Applications

  • Automotive Power Systems
  • Telecommunications Infrastructure
  • Industrial Equipment
  • Portable Devices
  • Power Supply Modules

The LTC7132EY#PBF is a testament to Analog Devices' commitment to providing high-quality power management solutions. Its comprehensive feature set, combined with a broad input voltage range and a compact form factor, make it an excellent choice for designers looking to optimize power efficiency and performance in their next project.

Whether your design is focused on longevity, reliability, or simply requires a high-performance power conversion solution, the LTC7132EY#PBF from Analog Devices Inc. is engineered to exceed expectations and deliver consistent results.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7080 $65.1240
6+ $17.8117 $106.8702
9+ $17.2551 $155.2959
12+ $16.6985 $200.3820
16+ $16.1418 $258.2688
21+ $14.4720 $303.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,334 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess