EN
  • EN
  • DE

LTM4622AEV#PBF

Part No LTM4622AEV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.5-12V 1.5-12V / Non-Isolated PoL Module DC DC Converter 2 Output 1.5 ~ 12V 1.5 ~ 12V 2A, 2A 3.6V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 20V
Voltage - Output 1 1.5 ~ 12V
Voltage - Output 2 1.5 ~ 12V
Current - Output (Max) 2A, 2A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 25-PowerLGA Module
Size / Dimension 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)
Supplier Device Package 25-LGA (6.25x6.25)
Base Product Number LTM4622
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4622AEV#PBF
Standard Package 260
Win Source Part Number 1335186-LTM4622AEV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4622AEV#PBF CAD Model

Description

Introducing the LTM4622AEV#PBF Power Module from Analog Devices Inc.

The LTM4622AEV#PBF is a high-performance, dual 2.5A or single 5A step-down µModule (micromodule) regulator from the industry-leading manufacturer, Analog Devices Inc. This compact, versatile power module is designed to meet the needs of a wide range of applications requiring precise voltage regulation and high power efficiency.

With its advanced design, the LTM4622AEV#PBF integrates the inductor, power switches, DC/DC controller, and compensation circuitry all within a compact, 6.25mm x 6.25mm x 2.42mm LGA package. This level of integration significantly simplifies the design process for engineers, reducing the amount of required board space and streamlining the power supply design for space-constrained applications.

The module operates over a wide input voltage range of 3.6V to 20V, making it suitable for a variety of power sources, including intermediate bus voltages and battery-powered devices. Its output voltage is adjustable from 0.6V to 5.5V, which allows for a high degree of flexibility in powering different ICs such as FPGAs, ASICs, microprocessors, and DSPs.

One of the key features of the LTM4622AEV#PBF is its high efficiency, which is achieved through the use of a synchronous step-down switching mode. This efficiency minimizes power loss and heat generation, which is critical in thermally sensitive applications. Additionally, the module supports selectable Burst Mode® operation, which further enhances efficiency at light loads.

The LTM4622AEV#PBF is equipped with comprehensive protection features, including overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under various conditions. It also offers the flexibility of parallel operation, allowing for scalable current sharing when higher output current is needed.

Designed for a wide range of applications, including telecommunications, networking equipment, industrial systems, and portable devices, the LTM4622AEV#PBF is a testament to Analog Devices Inc.'s commitment to providing innovative, high-performance power management solutions.

With its robust feature set, compact size, and ease of use, the LTM4622AEV#PBF power module is an excellent choice for designers looking to enhance their power system's performance while reducing development time and cost.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7859 $89.5718
3+ $36.7475 $110.2425
5+ $35.5991 $177.9955
6+ $34.4507 $206.7042
8+ $33.3024 $266.4192
11+ $29.8573 $328.4303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess