EN
  • EN
  • DE

LTM4647IY

Part No LTM4647IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-1.8V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 1.8V 30A 4.7V - 15V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.7V
Voltage - Input (Max) 15V
Voltage - Output 1 0.6 ~ 1.8V
Current - Output (Max) 30A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 87%
Mounting Surface Mount
Case / Package 77-BBGA Module
Size / Dimension 0.59" L x 0.35" W x 0.20" H (15.0mm x 9.0mm x 5.0mm)
Supplier Device Package 77-BGA (15x9)
Base Product Number LTM4647
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4647IY
Standard Package 170
Win Source Part Number 1335202-LTM4647IY
Ultra Librarian 3D Model Ultra Librarian LTM4647IY CAD Model

Description

Analog Devices Inc. LTM4647IY Product Overview

The LTM4647IY is a high-performance, step-down DC/DC µModule (micromodule) regulator from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This innovative product is designed to meet the needs of space-constrained applications requiring efficient power conversion and thermal management.

Key Features

  • High Efficiency: The LTM4647IY features a high-efficiency design that can significantly reduce power loss and improve system performance. This makes it ideal for applications such as data centers, telecommunications, and industrial systems where energy efficiency is paramount.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 20V, the LTM4647IY is versatile and can accommodate a variety of supply voltages, making it suitable for a broad range of applications.
  • Adjustable Output Voltage: The output voltage of the LTM4647IY can be adjusted from 0.6V to 5.5V, providing flexibility to power a wide array of low-voltage components like FPGAs, ASICs, and microprocessors.
  • Compact Design: The µModule technology integrates the DC/DC controller, power switches, inductor, and support components all within a compact 9mm x 15mm x 5.01mm BGA package. This saves valuable board space and reduces design complexity.
  • Integrated Heat Sink: The LTM4647IY comes with an integrated heat sink that provides excellent thermal performance, ensuring reliable operation even in environments with limited airflow.
  • Advanced Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, enhancing the reliability and longevity of both the regulator and the system it powers.

Applications

The LTM4647IY is suited for a wide range of applications where space is at a premium and power efficiency is crucial. It is particularly useful in:

  • Telecommunications infrastructure
  • Networking and data storage equipment
  • Industrial systems and controls
  • Medical equipment
  • Aerospace and defense electronics

With its robust design and versatile features, the LTM4647IY from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management solutions in compact, high-performance systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.0979 $58.0979
2+ $54.3497 $108.6994
3+ $52.4756 $157.4268
5+ $48.7273 $243.6365
6+ $46.8532 $281.1192
7+ $44.9791 $314.8537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,355 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess