The S-80825CNNB-B8KT2G is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. It features low current consumption, making it suitable for battery-powered applications.
Applications
- Microcontroller reset circuits
- Battery voltage monitoring
- Power failure detection
- Portable electronic devices
Features
- High-precision detection voltage: ±2.0%
- Ultra-low current consumption: 0.8 μA (typical)
- Detection voltage: 2.5V
- Operating voltage: 0.65V to 5.0V
- Output Type: Nch Open Drain
- Package: SOT-23-5
- Operating temperature range: -40°C to +85°C
Benefits
- Ensured microcontroller reset: Prevents erratic behavior of the microcontroller by providing a reliable reset signal when the voltage is too low.
- Extended battery life: The low current consumption helps to extend the operating time of battery-powered devices.
- High accuracy: The high-precision detection voltage ensures accurate voltage monitoring.
- Small form factor: The SOT-23-5 package allows for compact designs.
- Wide operating temperature range: Suitable for use in a variety of environments.
The S-80825CNNB-B8KT2G is a reliable and efficient voltage detector. Its small size, low power consumption, and high accuracy make it a good choice for a variety of voltage monitoring applications, particularly in battery-powered and portable devices. It offers a cost-effective solution for ensuring proper system operation and preventing data corruption due to voltage fluctuations.