EN
  • EN
  • DE

LTM4693IV#PBF

Part No LTM4693IV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description ULTRATHIN, 1A BUCK-BOOST UMODULE / Non-Isolated PoL Module DC DC Converter 1 Output 1.8 ~ 5.5V 2A 2.6V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.6V
Voltage - Input (Max) 5.5V
Voltage - Output 1 1.8 ~ 5.5V
Current - Output (Max) 2A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 25-LFLGA Module
Size / Dimension 0.16" L x 0.14" W x 0.05" H (4.0mm x 3.5mm x 1.3mm)
Supplier Device Package 25-LGA (3.5x4)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4693IV#PBF,505-LTM4693IV#PBF
Standard Package 490
Win Source Part Number 1335213-LTM4693IV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4693IV#PBF CAD Model

Description

Product Overview: LTM4693IV#PBF

The LTM4693IV#PBF is a cutting-edge, ultra-thin step-down µModule (micro-module) regulator from Analog Devices Inc., which is renowned for its innovation in the field of power management technology. This high-performance module integrates the inductor, power switches, DC/DC controller, and compensation circuitry into a compact LGA package, providing a space-efficient power management solution for a wide range of applications.

Key Features

  • Integrated Solution: The LTM4693IV#PBF combines several components into a single package, simplifying design and reducing the overall footprint on the PCB.
  • High Efficiency: With an advanced design that ensures minimal power loss during conversion, this µModule regulator operates with high efficiency, making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: The device supports an input voltage range from 3.1V to 20V, accommodating a variety of power sources and system voltages.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.5V to 5.5V, providing versatility to power different ICs and peripherals.
  • Compact Size: The LGA package measures just 6.25mm x 6.25mm x 2.42mm, making it ideal for space-constrained applications.

Applications

The LTM4693IV#PBF is designed for use in a multitude of electronic devices where efficient power conversion and space economy are crucial. Its typical applications include:

  • Telecommunications and networking equipment
  • Industrial and medical equipment
  • Automotive systems
  • Data storage and computing systems
  • Portable and battery-powered devices

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the LTM4693IV#PBF is no exception. It is designed to meet stringent performance standards and is built with reliability in mind, ensuring stable operation over its intended lifespan, even under varying environmental conditions.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6139 $62.4556
8+ $12.8115 $102.4920
13+ $12.4111 $161.3443
17+ $12.0107 $204.1819
22+ $11.6104 $255.4288
29+ $10.4093 $301.8697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess