EN
  • EN
  • DE

LTM8052AIV#PBF

Part No LTM8052AIV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-24V / Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 24V 5A 6V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 36V
Voltage - Output 1 1.2 ~ 24V
Current - Output (Max) 5A
Applications ITE (Commercial)
Features OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 81-BLGA Module
Size / Dimension 0.59" L x 0.44" W x 0.11" H (15.0mm x 11.3mm x 2.8mm)
Supplier Device Package 81-LGA (15x11.25)
Base Product Number LTM8052
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM8052AIV#PBF
Standard Package 119
Win Source Part Number 1335247-LTM8052AIV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8052AIV#PBF CAD Model

Description

Product Overview: LTM8052AIV#PBF

The LTM8052AIV#PBF is a high-performance, µModule (micromodule) step-down regulator from Analog Devices Inc. This advanced power management component is designed to simplify the implementation of complex power supply systems by integrating the inductor, power switches, DC/DC controller, and other supporting components into a compact, surface-mount package.

Key Features

  • Wide Input Voltage Range: Suitable for various applications, the LTM8052AIV#PBF operates efficiently with an input voltage range of 6V to 36V, making it versatile for both industrial and automotive uses.
  • Adjustable Output Voltage: Users can set the output voltage from 0.97V to 18V, providing flexibility for a wide array of low-voltage power supplies.
  • Integrated Components: The device includes an internal inductor and power components, which minimizes the need for external parts and simplifies the design process.
  • High Efficiency: With its advanced design, the LTM8052AIV#PBF achieves high efficiency, which is critical for thermal management and energy-saving in portable and space-constrained applications.
  • Robust Thermal Performance: The micromodule is encapsulated in a thermally enhanced package, providing excellent heat dissipation and reliable operation even in harsh environments.

Applications

The LTM8052AIV#PBF is ideal for a variety of applications, including but not limited to:

  • Telecommunications
  • Industrial Equipment
  • Automotive Systems
  • Data Storage and Networking
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM8052AIV#PBF is no exception. It is designed to meet stringent performance standards and undergoes rigorous testing to ensure it performs to specifications across a wide range of temperatures and conditions.

Conclusion

The LTM8052AIV#PBF from Analog Devices Inc. represents a leap forward in power management technology. Its integrated design approach, combined with high efficiency and flexible voltage options, make it a superior choice for designers looking to streamline their power supply designs while maintaining high performance and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess