EN
  • EN
  • DE

LTM8052AMPY

Part No LTM8052AMPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-24V / Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 24V 5A 6V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 36V
Voltage - Output 1 1.2 ~ 24V
Current - Output (Max) 5A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 81-BBGA Module
Size / Dimension 0.59" L x 0.44" W x 0.11" H (15.0mm x 11.3mm x 2.8mm)
Supplier Device Package 81-BGA (15x11.25)
Base Product Number LTM8052
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 119
Win Source Part Number 1335241-LTM8052AMPY
Ultra Librarian 3D Model Ultra Librarian LTM8052AMPY CAD Model

Description

Product Overview: LTM8052AMPY by Analog Devices Inc.

The LTM8052AMPY is a high-performance, µModule (micromodule) step-down regulator from Analog Devices Inc., designed to deliver precision, efficiency, and versatility for a wide range of applications. This advanced power solution integrates the inductor, power switches, DC/DC controller, and additional supporting components into a compact, surface-mount package, simplifying the design process and reducing time to market.

Key Features

  • High Efficiency: The LTM8052AMPY offers a high-efficiency synchronous step-down switching regulator with a wide input voltage range, making it suitable for various input sources from batteries to high-voltage power supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 10V, providing flexibility to power a broad spectrum of devices and systems.
  • Integrated Components: With its integrated design, this µModule includes internal power switches, inductor, and compensation circuitry, which minimizes external components and board space.
  • Robust Thermal Performance: The LTM8052AMPY is housed in a thermally enhanced, over-molded land grid array (LGA) package that ensures efficient heat dissipation and reliable operation even under high power or high ambient temperature conditions.

Applications

The versatility of the LTM8052AMPY makes it an ideal choice for powering FPGAs, DSPs, microprocessors, and general-purpose point-of-load applications. It is particularly well-suited for:

  • Telecommunications and Networking Equipment
  • Industrial and Automotive Electronics
  • Data Storage and Computing Systems
  • Medical and Healthcare Devices

Technical Specifications

The LTM8052AMPY supports a wide input voltage range from 6V to 36V and offers up to 2A of continuous output current. Its high switching frequency and selectable Burst Mode® operation enable a balance between efficiency and output ripple, optimizing performance for noise-sensitive applications. Additionally, it features overvoltage, overcurrent, and overtemperature protection, enhancing the safety and reliability of the end system.

Conclusion

Analog Devices Inc.'s LTM8052AMPY is a testament to their commitment to providing innovative power management solutions. Its integration, efficiency, and flexibility make it an excellent choice for designers looking to reduce design complexity while maintaining high performance in their power systems.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.4748 $74.4748
2+ $61.1076 $122.2152
3+ $59.1979 $177.5937
5+ $57.2884 $286.4420
6+ $55.3787 $332.2722
7+ $49.6499 $347.5493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 227 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess