EN
  • EN
  • DE

MAX11190ATE+T

Part No MAX11190ATE+T
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16TQFN / 12 Bit Analog to Digital Converter 2 Input 2 SAR 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 3M
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.2V ~ 3.6V
Voltage - Supply, Digital 2.2V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Mounting Surface Mount
Base Product Number MAX11190
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX11190ATE+T-ND,MAX11190ATE+TTR,MAX11190ATE+TCT,MAX11190ATE+TDKR
Standard Package 2,500
Win Source Part Number 1318317-MAX11190ATE+T
Ultra Librarian 3D Model Ultra Librarian MAX11190ATE+T CAD Model

Description

Introducing the MAX11190ATE+T from Analog Devices Inc.

The MAX11190ATE+T is a state-of-the-art, high-precision analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is designed to deliver exceptional accuracy and performance for a wide range of applications, including industrial automation, medical devices, and data acquisition systems.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing fine detail in the analog signal conversion process for applications that demand high levels of precision.
  • Sampling Rate: With a maximum sampling rate of 500 ksps (kilo-samples per second), the MAX11190ATE+T is capable of handling high-speed signals without sacrificing accuracy.
  • Low Power Consumption: Designed for efficiency, this ADC operates with low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Multiple Channels: It features a multi-channel configuration, allowing simultaneous sampling of different analog inputs, which is critical for synchronized data acquisition tasks.
  • Interface: The device supports a SPI (Serial Peripheral Interface), facilitating easy integration with microcontrollers and digital systems.
  • Temperature Range: The MAX11190ATE+T operates over an extended temperature range, ensuring reliable performance in challenging environmental conditions.
  • Packaging: It comes in a compact, 16-TQFN package, which is suitable for space-constrained applications.

Applications

The versatility of the MAX11190ATE+T allows it to be used in a variety of sectors. In industrial settings, it can be utilized for process control and monitoring, precision instrumentation, and automated test equipment. Healthcare devices such as ECGs and blood pressure monitors benefit from its high precision. Additionally, it's well-suited for data acquisition systems that require accurate and rapid conversion of analog signals to digital data.

Why Choose MAX11190ATE+T?

When your project demands high-fidelity analog-to-digital conversion, the MAX11190ATE+T from Analog Devices Inc. is an excellent choice. Its robust design, combined with high resolution and speed, makes it a reliable component for your critical measurement and monitoring tasks. Whether you're designing for industrial, medical, or any other precision-dependent field, the MAX11190ATE+T brings performance you can trust.

For detailed specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess