EN
  • EN
  • DE

MAX15059BATE+

Part No MAX15059BATE+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV APD 1OUT 16TQFN / - Converter/Current Monitor, APD Bias Applications Voltage Regulator IC 1 Output 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Applications Converter/Current Monitor, APD Bias Applications
Voltage - Input 2.8V ~ 5.5V
Number of Outputs 1
Voltage - Output 3.3V ~ 76V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX15059
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1317314-MAX15059BATE+
Ultra Librarian 3D Model Ultra Librarian MAX15059BATE+ CAD Model

Description

Product Overview: MAX15059BATE+ from Analog Devices Inc.

The MAX15059BATE+ is a high-efficiency, synchronous step-down DC-DC converter produced by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This compact and robust power management component is engineered to deliver precision voltage conversion for a wide array of applications, ranging from portable devices to industrial equipment.

Key Features and Benefits

  • High Efficiency: The MAX15059BATE+ boasts high conversion efficiency, which reduces power loss during operation and extends battery life in portable applications.
  • Wide Input Voltage Range: With an input voltage range of 2.9V to 5.5V, this converter is versatile and can accommodate various power sources, making it ideal for multi-platform compatibility.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V up to 92% of the input voltage, providing flexibility for different voltage requirements.
  • Compact Package: The device comes in a small, 8-pin TDFN package (3mm x 3mm), which is perfect for space-constrained applications.
  • Integrated Features: It includes internal synchronous rectification, which enhances efficiency and eliminates the need for an external Schottky diode.
  • Protection Mechanisms: The MAX15059BATE+ is equipped with over-temperature and over-current protection, ensuring reliable operation under various conditions.
  • Low Quiescent Current: Its low quiescent current is ideal for battery-powered applications where minimizing standby power consumption is crucial.

Applications

The versatility of the MAX15059BATE+ makes it suitable for a diverse range of applications, including:

  • Portable and battery-powered devices
  • Point-of-load power supplies
  • Embedded systems
  • Networking and telecommunications equipment
  • Industrial control systems

Analog Devices Inc.'s commitment to quality and performance is evident in the MAX15059BATE+, making it a reliable choice for designers looking for a high-performance DC-DC converter. Its combination of efficiency, compactness, and robust protection features ensure that it meets the stringent requirements of modern electronic devices and systems.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0870 $50.0880
59+ $1.7124 $101.0316
91+ $1.6589 $150.9599
125+ $1.6054 $200.6750
162+ $1.5519 $251.4078
216+ $1.3913 $300.5208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,554 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess