EN
  • EN
  • DE

MAX6510CAUT

Part No MAX6510CAUT
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description PROGRAMMABLE TEMPERATURE SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Signal Switches, Multiplexers, Decoders
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Bulk
Product Status Active
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAXMAXMAX6510CAUT,2156-MAX6510CAUT
Standard Package 1
Win Source Part Number 1336585-MAX6510CAUT
Ultra Librarian 3D Model Ultra Librarian MAX6510CAUT CAD Model

Description

Product Overview: MAX6510CAUT by Analog Devices Inc.

The MAX6510CAUT is a precision temperature sensor from Analog Devices Inc., designed to provide accurate temperature monitoring with a digital output. This high-performance component is part of a family of temperature sensors that offer a variety of temperature ranges and output options, catering to a diverse range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Accuracy: The MAX6510CAUT delivers exceptional accuracy, ensuring reliable temperature readings that are critical for maintaining system performance.
  • Operating Range: With an operating temperature range that suits many different environments, this sensor is versatile and adaptable to various conditions.
  • Output: The digital output of the MAX6510CAUT makes it easy to interface with microcontrollers and other digital systems, facilitating seamless integration into complex electronics.
  • Low Power Consumption: Designed for efficiency, the sensor has a low power consumption, making it ideal for battery-powered applications where energy conservation is paramount.
  • Packaging: The compact SOT23 package is space-saving and allows for high-density mounting, which is beneficial for designs where board space is at a premium.

Applications

The MAX6510CAUT is suitable for a wide array of applications, including but not limited to:

  • Portable devices where battery life is critical
  • Industrial systems requiring precise temperature monitoring
  • Automotive electronics where robustness and reliability are necessary
  • Consumer electronics that demand consistent performance

Technical Specifications

With its technical specifications, the MAX6510CAUT is engineered to meet the stringent requirements of modern electronic devices:

  • Supply Voltage: Specified over a range to accommodate various system designs
  • Temperature Range: A broad range to ensure operability under diverse conditions
  • Package Type: SOT23, offering a practical solution for space-constrained applications

The MAX6510CAUT from Analog Devices Inc. represents a blend of precision, reliability, and versatility, making it a top choice for designers looking to incorporate accurate temperature sensing into their products. With its digital output and low power consumption, it stands out as a smart solution for a multitude of temperature monitoring needs.

You May Also Be Interested in

Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7833 $62.4155
80+ $1.4633 $117.0640
125+ $1.4176 $177.2000
170+ $1.3718 $233.2060
220+ $1.3262 $291.7640
295+ $1.1890 $350.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,735 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess