EN
  • EN
  • DE

LTC2320IUKG-14#PBF

Part No LTC2320IUKG-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT SAR 52QFN / 14 Bit Analog to Digital Converter 8 Input 4 SAR 52-QFN (7x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 14
Sampling Rate (Per Second) 1.5M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Parallel, SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 4
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 5V
Voltage - Supply, Digital 3.13V ~ 3.47V, 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Mounting SMD (SMT)
Base Product Number LTC2320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2320IUKG-14#PBF
Standard Package 45
Win Source Part Number 1028241-LTC2320IUKG-14#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2320IUKG-14#PBF CAD Model

Description

Analog Devices Inc. LTC2320IUKG-14#PBF Product Overview

The LTC2320IUKG-14#PBF is a high-performance, 14-bit, 1Msps per channel, octal-channel (8-channel) successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is designed for applications that demand high accuracy and fast data acquisition, making it an ideal choice for medical imaging, industrial process control, instrumentation, and automated test equipment.

Key Features

  • High Resolution: With 14-bit resolution, the LTC2320IUKG-14#PBF offers fine detail in signal conversion, which is critical for precision measurements.
  • Fast Sampling Rate: The device supports a sampling rate of up to 1Msps per channel, providing the ability to capture fast transient signals without losing fidelity.
  • Multiple Channels: It features eight independently configurable channels, allowing for simultaneous sampling of multiple signals, which is especially useful in multiplexed applications.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with a low power dissipation, helping to extend battery life in portable devices.
  • No Latency Operation: The SAR architecture ensures no pipeline delays, making the LTC2320IUKG-14#PBF suitable for control loop feedback and real-time data processing.
  • Wide Input Range: It offers a flexible input range, accommodating a variety of signal levels for diverse applications.
  • Robust Temperature Performance: Specified for operation over an industrial temperature range, this device is reliable under varying environmental conditions.

Applications

The LTC2320IUKG-14#PBF’s versatility and performance make it an excellent choice for a wide range of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Instrumentation
  • Automated Test Equipment
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2320IUKG-14#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in critical systems.

Conclusion

The LTC2320IUKG-14#PBF from Analog Devices Inc. represents a blend of precision, speed, and versatility, making it a top-tier choice for engineers and designers looking for a multi-channel, high-speed ADC solution. Whether for industrial, medical, or any other precision data acquisition needs, this ADC stands out with its impressive feature set and reliable performance.

You May Also Be Interested in

Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0932 $80.0932
2+ $65.7175 $131.4350
3+ $63.6639 $190.9917
4+ $61.6102 $246.4408
5+ $59.5565 $297.7825
6+ $53.3955 $320.3730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 301 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess