EN
  • EN
  • DE

MAX9005EUA+

Part No MAX9005EUA+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP 8UMAX / Amplifier, Comparator IC Smart Card 8-uMAX/uSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Type Amplifier, Comparator
Applications Smart Card
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX9005
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 50
Win Source Part Number 1323468-MAX9005EUA+
Ultra Librarian 3D Model Ultra Librarian MAX9005EUA+ CAD Model

Description

Product Overview: MAX9005EUA+ from Analog Devices Inc.

The MAX9005EUA+ is a highly integrated, low-power, single-supply operational amplifier with an impressive array of features designed to cater to a wide range of applications. Manufactured by Analog Devices Inc., this op-amp is well-suited for portable and compact devices requiring high performance with minimal power consumption.

Key Features

  • Single-Supply Operation: This op-amp operates from a single supply voltage ranging from +2.5V to +5.5V, making it versatile for various applications, from battery-powered devices to industrial controls.
  • Low Power Consumption: With its ultra-low quiescent current, the MAX9005EUA+ is an ideal choice for power-sensitive applications, ensuring extended battery life and reduced power costs.
  • High Speed: Despite its low-power design, the MAX9005EUA+ does not compromise on speed, offering a high bandwidth which is essential for fast signal processing tasks.
  • Excellent DC Accuracy: The device boasts a high degree of precision with low offset voltage and drift, ensuring accurate signal amplification over a wide temperature range.
  • Rail-to-Rail Output: The MAX9005EUA+ provides a rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage, making it useful for driving ADCs or other wide dynamic range devices.

Applications

The versatility and performance of the MAX9005EUA+ make it suitable for a broad spectrum of applications, including:

  • Portable and battery-powered devices
  • Signal conditioning
  • Active filters and amplifiers
  • Data acquisition systems
  • Medical instrumentation
  • Automotive systems

Package and Quality

The MAX9005EUA+ comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, adhering to stringent manufacturing standards to ensure reliability and performance.

In summary, the MAX9005EUA+ from Analog Devices Inc. is a robust, high-performance operational amplifier that offers a perfect balance between power efficiency and operational excellence, suitable for a multitude of electronic applications.

You May Also Be Interested in

Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5919 $52.7352
19+ $5.4088 $102.7672
29+ $5.2397 $151.9513
40+ $5.0707 $202.8280
52+ $4.9017 $254.8884
69+ $4.3946 $303.2274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,836 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess