EN
  • EN
  • DE

MAX9612AUB+

Part No MAX9612AUB+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP 10UMAX / Amplifier, Comparator IC Automotive 10-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Type Amplifier, Comparator
Applications Automotive
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX9612
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1321009-MAX9612AUB+
Ultra Librarian 3D Model Ultra Librarian MAX9612AUB+ CAD Model

Description

Product Overview: MAX9612AUB+ from Analog Devices Inc.

The MAX9612AUB+ is a high-precision, low-power operational amplifier with an integrated current-sense amplifier, designed by Analog Devices Inc. This product is specifically engineered to deliver accurate current measurements and signal conditioning in a compact package, making it an ideal choice for a wide range of applications, including power management systems, battery monitoring, and portable devices.

Key Features

  • High Accuracy: The MAX9612AUB+ boasts a high level of accuracy in current-sensing applications, which is essential for systems that require precise monitoring and control of current flow.
  • Low Power Consumption: Designed for efficiency, this device operates with minimal power consumption, preserving battery life in portable applications and reducing the overall energy footprint in wired systems.
  • Integrated Current-Sense Amplifier: The inclusion of a current-sense amplifier simplifies the design process by combining two critical functions into one component, reducing the need for additional external parts.
  • Wide Supply Voltage Range: The MAX9612AUB+ operates over a broad supply voltage range, accommodating various power sources and ensuring versatility across different use cases.
  • Compact Form Factor: Housed in a microMAX-10 package, this product offers a space-saving solution, crucial for modern electronics where board space is at a premium.

Applications

The versatile nature of the MAX9612AUB+ makes it suitable for a plethora of applications, such as:

  • Power supply monitoring
  • Battery chargers and management systems
  • Portable electronic devices
  • Industrial control systems
  • Automotive systems

Technical Specifications

The MAX9612AUB+ operates within an extended temperature range, ensuring reliability under varying environmental conditions. Its precision and stability are maintained through advanced design and manufacturing techniques, which are hallmarks of Analog Devices Inc.'s commitment to high-quality products.

Conclusion

For designers and engineers looking for a reliable, high-performance solution for current sensing and amplification, the MAX9612AUB+ from Analog Devices Inc. presents an excellent choice. Its integration of functionality, combined with its low power consumption and compact size, make it a powerful component in any electronic system requiring precise current monitoring and control.

You May Also Be Interested in

Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2223 $50.5561
17+ $5.9260 $100.7420
27+ $5.7408 $155.0016
36+ $5.5556 $200.0016
47+ $5.3704 $252.4088
63+ $4.8149 $303.3387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,123 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess