EN
  • EN
  • DE

SAK-TC222S-12F133FAB

Part No SAK-TC222S-12F133FAB
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836666-SAK-TC222S-12F133FAB
Ultra Librarian 3D Model Ultra Librarian SAK-TC222S-12F133FAB CAD Model

Description

The SAK-TC222S-12F133FAB is a 32-bit microcontroller from Infineon Technologies' Aurix family. It's designed for a range of automotive and industrial applications requiring a balance of performance, safety features, and connectivity options.

Applications

  • Automotive body control modules
  • Industrial motor control
  • Power electronics control
  • General embedded control systems

Features

  • 32-bit TriCore architecture
  • 12F133: Indicates a specific memory configuration, likely 12MB Flash and 133 MHz clock speed
  • Multiple timers and counters
  • PWM (Pulse Width Modulation) units
  • ADC (Analog-to-Digital Converter)
  • Communication interfaces: CAN, LIN, SPI, UART
  • Safety features (likely including memory protection)

Benefits

  • Sufficient processing power for a variety of control tasks
  • Integrated peripherals reduce external component count
  • Flexibility in control through PWM and timers
  • Connectivity options for various communication protocols
  • Enhanced safety features for reliable operation

Additional Details

The SAK-TC222S-12F133FAB is designed for systems needing a robust and reliable microcontroller. The TriCore architecture blends RISC, CISC, and DSP features. The presence of CAN and LIN interfaces enables it to communicate within automotive networks. Its safety features are designed to mitigate risks in various applications, and the precise nature of these features can be found in the datasheet. The specific amount of RAM and Flash memory may vary, but the identifier indicates a decent flash capacity. It is supported by Infineon's development tools and software libraries. The operating voltage will likely be 3.3V or 5V. The SAK-TC222S-12F133FAB microcontroller is positioned to cater to mid-range requirements in automotive and industrial control, balancing performance and safety features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess