EN
  • EN
  • DE

OP262TRZ-EP-R7

Part No OP262TRZ-EP-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 13V/µs
Gain Bandwidth Product 15 MHz
Current - Input Bias 260 nA
Voltage - Input Offset 25 µV
Current - Supply 650µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OP262
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number OP262TRZ-EP-R7-ND,OP262TRZ-EP-R7TR,OP262TRZEPR7,OP262TRZ-EP-R7CT,OP262TRZ-EP-R7DKR
Standard Package 1,000
Win Source Part Number 1319681-OP262TRZ-EP-R7
Ultra Librarian 3D Model Ultra Librarian OP262TRZ-EP-R7 CAD Model

Description

Introducing the OP262TRZ-EP-R7 from Analog Devices Inc.

The OP262TRZ-EP-R7 is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in the field of precision high-performance electronics. This op-amp is part of Analog Devices' Enhanced Product (EP) line, which is tailored to meet the stringent requirements of high-reliability industries such as aerospace, defense, and industrial applications.

With its robust design, the OP262TRZ-EP-R7 provides excellent precision and stability, making it an ideal choice for applications requiring low noise, low input bias current, and high input impedance. The device operates over a wide range of supply voltages, from ±5V to ±15V, which allows for flexibility in various circuit designs and ensures compatibility with a broad range of other electronic components.

The OP262TRZ-EP-R7 comes in a compact R-7 package, which is designed to save space on printed circuit boards (PCBs) while still delivering the high-performance characteristics expected of Analog Devices products. Its small footprint is particularly beneficial for designs where board space is at a premium.

Key features of the OP262TRZ-EP-R7 include:

  • High open-loop gain and low distortion for accurate signal amplification
  • Low input offset voltage and offset voltage drift, ensuring a stable performance over temperature variations
  • High common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), which contribute to noise immunity and linearity in complex circuits
  • Extended temperature range operation, making it suitable for harsh environments
  • Enhanced product reliability through rigorous testing and qualification processes

This operational amplifier is not only designed for high reliability but also for ease of use. It can be easily integrated into a wide array of electronic systems, including sensor interfaces, precision filters, and control systems. The OP262TRZ-EP-R7's combination of features makes it a versatile building block for any design engineer looking to create dependable and efficient electronic solutions.

Whether you're developing mission-critical hardware for aerospace applications or designing high-precision instruments for industrial use, the OP262TRZ-EP-R7 from Analog Devices Inc. offers the performance and reliability you need to ensure your products meet the highest standards.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess