EN
  • EN
  • DE

OP370163SR

Part No OP370163SR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1826-2144//OP37GSR IC / Amplifier Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series *
Package Bulk
Standard Package 2,500
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1345719-OP370163SR
Ultra Librarian 3D Model Ultra Librarian OP370163SR CAD Model

Description

Product Overview: OP370163SR from Analog Devices Inc.

The OP370163SR is a high-performance operational amplifier manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This operational amplifier is designed to offer a blend of speed, precision, and low noise, making it an ideal choice for a wide range of applications, including instrumentation, audio equipment, and control systems.

Featuring a high open-loop gain and a wide bandwidth, the OP370163SR can handle a broad spectrum of signals with fidelity and accuracy. Its low total harmonic distortion (THD) ensures that the signal integrity is maintained even under demanding conditions, which is critical for high-end audio and precision measurement systems.

One of the key advantages of the OP370163SR is its low offset voltage, which minimizes error in signal processing applications. This characteristic, coupled with low drift over time and temperature, ensures consistent performance and reliability over the lifespan of the product. The device also offers a high slew rate, which allows it to respond quickly to changes in the input signal, an essential feature for fast analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

The OP370163SR operates over a wide supply voltage range, accommodating various power supply configurations and making it versatile for both dual and single supply operations. Its power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR) are high, which means that the device is less susceptible to power supply fluctuations and common-mode noise, ensuring a stable and clean output.

With its robust design, the OP370163SR is encapsulated in a reliable package that ensures long-term stability and protection against the environmental factors that electronic components are typically exposed to. Analog Devices Inc. has a reputation for producing high-quality components that are rigorously tested to meet industry standards, and the OP370163SR is no exception.

In conclusion, the OP370163SR from Analog Devices Inc. is a top-tier operational amplifier that offers designers a perfect blend of speed, precision, and low noise performance. Whether for professional audio, precision instrumentation, or any other application that demands high-quality signal amplification, the OP370163SR is a compelling choice.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess