EN
  • EN
  • DE
  • IT

OP482ACBZ-R7

Part No OP482ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4MHZ RRO 14WLCSP / J-FET Amplifier 4 Circuit 14-WLCSP (1.128x2.123)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 9V/µs
Gain Bandwidth Product 4 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 200 µV
Current - Supply 210µA (x4 Channels)
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-UFBGA, WLCSP
Supplier Device Package 14-WLCSP (1.128x2.123)
Base Product Number OP482
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1345722-OP482ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian OP482ACBZ-R7 CAD Model

Description

Product Overview: OP482ACBZ-R7 by Analog Devices Inc.

The OP482ACBZ-R7 is a high-performance operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in precision engineering and integrated circuit design. This op-amp is known for its exceptional speed and accuracy, making it an ideal choice for a wide range of applications, including control systems, test equipment, and signal processing circuits.

Key Features:

  • High Speed: The OP482ACBZ-R7 boasts a fast settling time, which is crucial for applications that require quick response times and high throughput.
  • Low Noise: With its low noise characteristics, this op-amp ensures signal integrity and minimizes interference, providing a clean and precise output.
  • Low Offset Voltage: The device features a low input offset voltage, which enhances overall accuracy and stability in high precision applications.
  • Wide Bandwidth: It offers a wide bandwidth, enabling it to handle a broad range of frequencies without compromising signal quality.
  • Single-Supply Operation: The OP482ACBZ-R7 is capable of operating from a single power supply, simplifying the power design in many systems.
  • Robust Packaging: The product is available in a compact R-7 package, which is designed to meet the space constraints of modern electronic devices while providing reliable performance.

Applications:

The versatility of the OP482ACBZ-R7 makes it suitable for various applications, including:

  • Active filters and integrators
  • Fast amplifiers for data acquisition systems
  • Precision instrumentation
  • Audio and video signal processing
  • Medical devices and diagnostic equipment

Ordering Information:

The OP482ACBZ-R7 from Analog Devices Inc. is readily available for order. Its combination of high-speed operation, precision, and versatility makes it an excellent choice for designers looking to enhance the performance of their electronic systems. For detailed specifications, pricing, and ordering information, please visit the Analog Devices Inc. website or contact your local distributor.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess