EN
  • EN
  • DE

SSM3582ACPZ

Part No SSM3582ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description STEREO CHANNEL MID POWER CLASS D  /  Amplifier IC 2-Channel (Stereo) Class D 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tray
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 31.76W x 2 @ 4Ohm
Voltage - Supply 4.5V ~ 16V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 40-LFCSP-WQ (6x6)
Package / Case 40-WFQFN Exposed Pad, CSP
Base Product Number SSM3582
Other Names Q14255754,505-SSM3582ACPZ-CRL,-2735-SSM3582ACPZ,505-SSM3582ACPZ
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260609-SSM3582ACPZ
Ultra Librarian 3D Model Ultra Librarian SSM3582ACPZ CAD Model

Description

SSM3582ACPZ: A High-Efficiency Audio Amplifier by Analog Devices Inc.

The SSM3582ACPZ is a state-of-the-art, fully integrated, high-efficiency, digital-input Class-D audio amplifier designed by Analog Devices Inc. This innovative component is specifically engineered to deliver exceptional sound quality with remarkable energy efficiency, making it an ideal choice for a wide range of applications where space and power are at a premium.

Key Features

  • Output Power: The SSM3582ACPZ can deliver up to 2 x 15 W into 4 ohms and 2 x 10 W into 8 ohms, ensuring robust audio performance for its size.
  • High Efficiency: With its Class-D architecture, it offers greater than 90% efficiency, reducing heat dissipation and eliminating the need for bulky heat sinks.
  • Digital Audio Interface: The amplifier supports I²S and TDM digital audio input formats, providing flexible integration options with digital audio sources.
  • Integrated DSP: Featuring an on-board digital signal processor (DSP), the SSM3582ACPZ allows for advanced audio processing and optimization.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range from 4.5 V to 17 V, accommodating various power requirements.
  • Protection Features: The device includes built-in protection against over-temperature, over-current, and under-voltage conditions, ensuring reliable operation and longevity.

Applications

The versatility of the SSM3582ACPZ makes it suitable for a myriad of applications. It's commonly used in:

  • Portable and wireless speakers
  • Soundbars and digital televisions
  • Home and professional audio systems
  • Active speaker systems
  • Battery-powered audio devices

Compact and Robust Design

The SSM3582ACPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the circuit board, offering designers the ability to create sleek, slim audio devices without compromising on power or audio quality. Its robust design and integrated protection circuits ensure long-term reliability, making it a sound investment for any audio application.

Conclusion

Analog Devices Inc.'s SSM3582ACPZ is a testament to their commitment to innovation in audio technology. It combines high efficiency, powerful output, and advanced features in a compact package, delivering an unparalleled audio amplification solution for today's cutting-edge electronic devices.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8549 $61.6941
21+ $5.6249 $118.1229
32+ $5.4493 $174.3776
44+ $5.2737 $232.0428
57+ $5.0970 $290.5290
76+ $4.5703 $347.3428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,077 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess