The B1212S-1W from Analog Devices Inc. is a cutting-edge DC-DC converter module designed for high reliability and performance in demanding applications. This compact, surface-mount power module is an ideal solution for space-constrained designs, providing a fixed output voltage with a wide input voltage range.
Key Features
- Efficiency: The B1212S-1W boasts high conversion efficiency, minimizing energy loss and heat generation, thereby enhancing system reliability and lifespan.
- Input Voltage Range: With a broad input voltage range, this module is versatile and can accommodate various supply voltages, making it suitable for a wide array of industrial and commercial applications.
- Isolation: The device offers galvanic isolation between input and output, which is critical for applications where electrical isolation is necessary to protect sensitive loads.
- Output Power: Capable of delivering 1 watt of power, the B1212S-1W is designed to meet the needs of low-power devices and circuits without the need for additional components.
- Compact Size: The small footprint of the B1212S-1W makes it an excellent choice for use in tight spaces, maintaining a low profile in the overall design of the end product.
Applications
The B1212S-1W is suitable for a diverse range of applications, including but not limited to:
- Industrial control systems
- Data communication equipment
- Telecommunications interfaces
- Medical devices
- Isolated sensor systems
Technical Specifications
Parameter
Value
Input Voltage (V<sub>IN)
10.8V to 13.2V
Output Voltage (V<sub>OUT)
12V
Output Power (P<sub>OUT)
1W
Efficiency
Up to 80%
Isolation Voltage
1500VDC
With its robust set of features and specifications, the B1212S-1W from Analog Devices Inc. represents a reliable power conversion solution for designers looking to enhance the efficiency and performance of their systems.