EN
  • EN
  • DE

CMP04FP

Part No CMP04FP
Manufacturer Analog Devices Inc.
Catalog END - OF - LIFE
Description Quad Low Power, Precision Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1162347-CMP04FP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMP04FP CAD Model

Description

Product Overview: CMP04FP from Analog Devices Inc.

The CMP04FP is a high-performance, precision operational amplifier developed by Analog Devices Inc., a leader in the semiconductor industry. This product is known for its exceptional accuracy, stability, and low noise, making it an ideal choice for a wide range of applications, including instrumentation, data acquisition systems, and professional audio equipment.

With a focus on delivering top-notch performance, the CMP04FP features a fast settling time and a very low input offset voltage, which minimizes errors and improves overall system accuracy. Its high gain bandwidth product ensures that the amplifier can handle a variety of signals without sacrificing fidelity or speed.

The robust design of the CMP04FP allows it to maintain its precision over a wide temperature range, which is crucial for applications that require consistent performance in varying environmental conditions. Additionally, the device boasts a low total harmonic distortion (THD) rating, which is essential for high-end audio applications where clarity and sound quality are paramount.

The CMP04FP is also designed with ease of use in mind. It is compatible with standard power supply voltages, and its pin configuration is optimized for straightforward integration into existing circuit designs. This operational amplifier is offered in a variety of package types to suit different assembly and space requirements.

As with all Analog Devices Inc. products, the CMP04FP is supported by comprehensive technical documentation and the company's expert customer support team. This ensures that designers and engineers can confidently select and implement the CMP04FP in their projects, with the backing of a trusted industry leader.

In summary, the CMP04FP from Analog Devices Inc. stands out as a high-quality operational amplifier that combines accuracy, reliability, and versatility. Whether it's for precision measurement equipment or high-fidelity audio systems, the CMP04FP is a dependable choice that delivers consistent results and superior performance.

You May Also Be Interested in

Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
COSMO
REED RELAY
Lowest to $1.9713
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess