EN
  • EN
  • DE

CMP402GRUZ-REEL

Part No CMP402GRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR LV 65NS 16TSSOP / Comparator Quad ±8V/7V/16V 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Number of Elements 4
Output Type CMOS, TTL
Dual Supply Voltage (±) ±5V
Voltage - Input Offset (Maximum) 3mV @ 5V
Current - Input Bias (Maximum) 3μA @ 5V
Maximum Quiescent Current 1.2mA, 1mA
CMRR, PSRR (Typ) 60dB CMRR, 60dB PSRR
Propagation Delay (Maximum) 75ns
Hysteresis 2mV
Operating Temperature Range -40°C ~ 125°C
Package 16-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 16-TSSOP
Win Source Part Number 771637-CMP402GRUZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name CMP402
Introduction Date August 28, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CMP402GRUZ-REEL CAD Model

Description

Product Overview: CMP402GRUZ-REEL from Analog Devices Inc.

The CMP402GRUZ-REEL is a high-performance, precision operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This op-amp is part of the REEL packaging series, indicating that it is supplied in tape and reel form for automated assembly processes, making it an excellent choice for high-volume production needs.

The CMP402GRUZ-REEL is characterized by its low noise, high speed, and low distortion, making it ideal for applications requiring accurate and reliable signal amplification. Its advanced design ensures a wide bandwidth and fast slew rate, which are essential for high-speed data acquisition systems, active filters, and fast-operating control circuits.

Key Features:

  • Low Offset Voltage: This op-amp boasts a low input offset voltage, which minimizes error in precision applications.
  • High Gain Bandwidth Product: The product features a high gain bandwidth product, providing excellent response over a wide frequency range.
  • Low Noise Performance: With its low noise characteristics, the CMP402GRUZ-REEL ensures a clean amplification of signals without introducing significant noise.
  • Stable with Capacitive Loads: The op-amp is designed to be stable when driving capacitive loads, a common requirement in modern electronic design.
  • Supply Voltage Range: It operates over a broad supply voltage range, accommodating various applications and system requirements.
  • Robust Output Drive Capability: The device can drive heavy loads while maintaining linearity and performance.

Applications:

  • Precision instrumentation
  • Active filtering
  • Audio and video signal processing
  • Data acquisition systems
  • Control systems

The CMP402GRUZ-REEL is packaged in a compact, surface-mount form factor, which allows for high-density mounting on printed circuit boards (PCBs). Its robust design ensures reliable operation in a wide range of temperatures and environments, making it a versatile choice for both commercial and industrial applications.

With its combination of features, the CMP402GRUZ-REEL from Analog Devices Inc. represents a state-of-the-art solution for designers looking to enhance the performance of their electronic systems. Its precision, speed, and reliability make it an indispensable component in any high-performance signal processing application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Micrel
Comparator with Reference
Need more? Email Us
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8001 $63.2004
8+ $12.9642 $103.7136
12+ $12.5590 $150.7080
17+ $12.1539 $206.6163
22+ $11.7488 $258.4736
29+ $10.5334 $305.4686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess