EN
  • EN
  • DE

DAC8043AFPZ

Part No DAC8043AFPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULT SRL INP 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 1μs
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Win Source Part Number 140213-DAC8043AFPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DAC8043
Introduction Date January 29, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC8043AFPZ CAD Model

Description

Analog Devices Inc. DAC8043AFPZ Product Overview

The DAC8043AFPZ from Analog Devices Inc. is a precision, low power, 12-bit digital-to-analog converter (DAC) designed to deliver high-performance in a small package. This advanced DAC features a flexible serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, making it an ideal choice for a wide range of applications including process control, data acquisition systems, and digital signal processing.

Key Features

  • Resolution: The DAC8043AFPZ offers a 12-bit resolution, providing fine granularity for analog output signals.
  • Power Efficiency: With a typical power consumption of just 160 μW at 5V, this DAC is optimized for low-power applications, helping to extend the battery life of portable devices.
  • Reference Voltage: It features a flexible reference input, allowing users to set a desired scale for the analog output voltage.
  • Settling Time: The device boasts a fast settling time, ensuring quick and accurate updates to the analog output.
  • Package: Encased in a compact 8-lead LFCSP package, the DAC8043AFPZ is designed for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The DAC8043AFPZ is versatile enough to be used in a variety of applications, including:

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Digital Signal Processing
  • Programmable Attenuators

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the DAC8043AFPZ is no exception. This product is built to meet high standards, ensuring reliable performance in critical systems. Whether used in industrial or commercial applications, customers can trust in the durability and precision of this DAC.

Conclusion

Overall, the DAC8043AFPZ is a testament to Analog Devices Inc.'s expertise in creating high-quality, precision DACs. Its combination of low power consumption, high resolution, and compact form factor makes it an excellent choice for designers looking to incorporate a reliable DAC into their systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7999 $63.1996
9+ $12.9641 $116.6769
14+ $12.5589 $175.8246
20+ $12.1538 $243.0760
25+ $11.7487 $293.7175
33+ $10.5333 $347.5989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess