EN
  • EN
  • DE

DAC8426FPZ

Part No DAC8426FPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT QUAD 10VREF 20DIP / DAC 4-CH R-2R 8-bit 20-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Number of D/A Converters 4
Settling Time 3μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage 13.5 V ~ 16.5 V
Voltage - Supply, Digital 13.5 V ~ 16.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 772478-DAC8426FPZ
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8426
Introduction Date September 12, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC8426FPZ CAD Model

Description

DAC8426FPZ Quad Voltage Output 8-Bit Digital-to-Analog Converter

The DAC8426FPZ from Analog Devices Inc. is a highly integrated quad voltage output digital-to-analog converter (DAC) designed for precision electronic applications. This 8-bit DAC offers four separate voltage output channels, each capable of converting digital input signals into finely tuned analog voltages. The DAC8426FPZ is an ideal solution for systems that require multiple DACs in a compact package, reducing board space and simplifying design.

Featuring a versatile design, the DAC8426FPZ operates from a single 5V power supply, making it suitable for a wide range of industrial, communication, and consumer electronics applications. Its high level of integration and performance characteristics make it an excellent choice for applications such as process control systems, digital gain and offset adjustment, programmable voltage and current sources, and data acquisition systems.

The device is housed in a 20-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring robustness and ease of integration into various circuit designs. The DAC8426FPZ has a settling time of just 1µs, enabling rapid updates to the output voltages, which is essential for high-speed applications. Additionally, the DAC features a double-buffered interface, allowing simultaneous updates to all four DACs, which is particularly useful in coordinated control systems.

Each channel of the DAC8426FPZ has its own voltage output that can be independently set using the corresponding digital input. The device also includes a clear function, which resets all outputs to zero or mid-scale, depending on the logic level applied. This feature is particularly useful for safety and emergency shutdown procedures.

With its low power consumption and high accuracy, the DAC8426FPZ is designed to meet the stringent requirements of modern electronic systems. Its ability to operate over the industrial temperature range of -40°C to +85°C ensures reliable performance in harsh environments.

Overall, the DAC8426FPZ from Analog Devices Inc. represents a blend of performance, compactness, and ease of use, making it a versatile choice for designers looking to add precise analog output capabilities to their digital systems.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8010 $63.6020
4+ $26.0931 $104.3724
6+ $25.2777 $151.6662
9+ $24.4623 $220.1607
11+ $23.6469 $260.1159
15+ $21.2007 $318.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess