EN
  • EN
  • DE

EKIT01-HMC829LP6GE

Part No EKIT01-HMC829LP6GE
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description KIT EVAL HMC829LP6GE / HMC829LP6GE PLL Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Type Timing
Function PLL
Utilized IC / Part HMC829LP6GE
Primary Attributes Single Fractional-N PLL with VCO
Supplied Contents Board(s), Cable(s)
Base Product Number HMC829
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 505-EKIT01-HMC829LP6GE,EKIT01-HMC829LP6GE-ND,1127-2227,1127-2227-ND,-2735-EKIT01-HMC829LP6GE
Standard Package 1
Win Source Part Number 1183120-EKIT01-HMC829LP6GE
Ultra Librarian 3D Model Ultra Librarian EKIT01-HMC829LP6GE CAD Model

Description

Product Overview: EKIT01-HMC829LP6GE from Analog Devices Inc.

The EKIT01-HMC829LP6GE is a cutting-edge Fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO) from Analog Devices Inc. Designed for high-performance RF applications, this product stands out for its exceptional phase noise performance and flexibility. It is ideal for use in a variety of applications including telecommunications, aerospace, defense, and instrumentation.

At the core of the EKIT01-HMC829LP6GE is the HMC829LP6GE, a PLL with an integrated VCO that operates over a wide frequency range. This allows for a versatile frequency generation solution that can be tailored to meet the specific needs of various applications. The device supports a wide output frequency range from 25 MHz to 3000 MHz, making it suitable for a broad spectrum of RF systems.

The PLL features a fractional divider that enables fine frequency resolution, while the integrated VCO provides a low phase noise performance, crucial for maintaining signal integrity in sensitive communication systems. Moreover, the EKIT01-HMC829LP6GE comes with a phase frequency detector (PFD) and a precision charge pump which contribute to its excellent in-band noise and spurious performance.

The EKIT01-HMC829LP6GE is housed in a compact LP6GE package, offering a space-efficient solution without compromising on performance. Analog Devices Inc. has equipped this product with a user-friendly interface that facilitates easy configuration and control, ensuring a smooth integration into various platforms.

The EKIT01-HMC829LP6GE evaluation kit includes all necessary documentation and software, allowing for rapid prototyping and testing. Engineers can leverage this kit to explore the full capabilities of the HMC829LP6GE and streamline the design process for their RF systems. With its high level of integration and performance, the EKIT01-HMC829LP6GE is a compelling solution for designers looking to create sophisticated RF systems with minimal design complexity.

You May Also Be Interested in

Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess