EN
  • EN
  • DE

EVAL-AD5933EBZ

Part No EVAL-AD5933EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR AD5933
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Interface
Function Impedance Converter
Embedded No
Utilized IC / Part AD5933
Supplied Contents Board(s), Cable(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number AD5933
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 590258-EVAL-AD5933EBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD5933EBZ CAD Model

Description

EVAL-AD5933EBZ Evaluation Board from Analog Devices Inc.

The EVAL-AD5933EBZ is a high-precision impedance converter system evaluation board from Analog Devices Inc., designed to simplify the assessment of the AD5933, a sophisticated impedance-to-digital converter integrated circuit (IC). This powerful tool is specifically engineered for engineers and researchers who require an efficient way to perform complex impedance measurements in applications such as bio-impedance analysis, impedance spectroscopy, and material property characterization.

This evaluation board facilitates the direct evaluation of the AD5933 IC's capabilities, including its ability to perform frequency sweeps, which is essential for analyzing the frequency response of various types of physical sensors and systems. The board is equipped with an onboard system oscillator, which eliminates the need for external components to perform the frequency sweep functions.

The EVAL-AD5933EBZ is user-friendly and connects to a PC via a USB interface. The accompanying software allows users to control the AD5933 and easily collect data from the IC. The software environment provides an intuitive graphical user interface (GUI) that guides the user through the setup process, data collection, and analysis, making it accessible for both seasoned professionals and those new to impedance measurement technology.

Key features of the EVAL-AD5933EBZ include:

  • Direct access to the AD5933 IC's features and functions
  • Onboard system oscillator for standalone frequency sweep capability
  • USB interface for seamless connection and data transfer to a PC
  • Intuitive GUI software for easy operation and data analysis
  • Compatibility with a wide range of impedance sensors and systems
  • Ability to perform accurate impedance measurements over a frequency range of 1kHz to 100kHz

The EVAL-AD5933EBZ is a versatile solution for a wide array of applications, from medical diagnostics to environmental sensing and beyond. It provides a rapid, accurate, and efficient method for impedance data collection and analysis, making it an essential tool for any professional working in fields that require precise impedance measurements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess