EN
  • EN
  • DE

EVAL-ADAU1452REVBZ

Part No EVAL-ADAU1452REVBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BD B ADAU1452 SIGMADSP / ADAU1452 Audio Processing Audio Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Series SigmaDSP®
Package Bulk
Product Status Active
Type Audio
Function Audio Processing
Embedded Yes, DSP
Utilized IC / Part ADAU1452
Primary Attributes -
Supplied Contents Board(s)
Secondary Attributes I2C/SPI Interfaces
Base Product Number ADAU1452
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1356332-EVAL-ADAU1452REVBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADAU1452REVBZ CAD Model

Description

Analog Devices Inc. EVAL-ADAU1452REVBZ Evaluation Board

The EVAL-ADAU1452REVBZ is a comprehensive evaluation platform designed by Analog Devices Inc. to showcase the capabilities of the ADAU1452 SigmaDSP® Digital Audio Processor. This advanced audio processing unit is engineered to meet the demanding needs of audio and signal processing applications that require exceptional sound quality and sophisticated signal control.

At the heart of the EVAL-ADAU1452REVBZ is the ADAU1452 processor, which boasts a 32-bit signal processing engine. This processor is optimized for audio applications, delivering high performance with low power consumption. The evaluation board allows designers and engineers to experiment with the ADAU1452's features, including its programmable signal processing blocks, versatile input/output options, and seamless integration with Analog Devices' SigmaStudio™ software.

The board includes a range of connectivity options to facilitate comprehensive testing and development. It features analog and digital audio input/output interfaces, enabling users to connect a variety of audio sources and devices. Additionally, the board supports I2C, SPI, and GPIO connections, providing flexibility for system integration and control.

For those looking to dive into custom audio processing algorithms, the EVAL-ADAU1452REVBZ offers a user-friendly platform to develop and test DSP code. With the SigmaStudio graphical development tool, users can drag-and-drop audio processing blocks to create complex signal chains without the need for in-depth programming knowledge.

The evaluation board also includes an onboard EEPROM for self-booting purposes, allowing the ADAU1452 to run independently of external controllers once the DSP program has been loaded. This feature is particularly useful for standalone applications where space and power are at a premium.

Whether you're an audio enthusiast, a professional sound engineer, or a system designer, the EVAL-ADAU1452REVBZ from Analog Devices Inc. provides an exceptional platform to explore the full potential of the ADAU1452 SigmaDSP processor. With this evaluation board, you can bring your audio designs to life and achieve high-quality, reliable audio processing in your next project.

You May Also Be Interested in

TDK InvenSense
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess