EN
  • EN
  • DE

EVAL-ADE7755ZEB

Part No EVAL-ADE7755ZEB
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR AD7755
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Main Purpose Power Management, Energy/Power Meter
Embedded No
Utilized IC / Part ADE7755
Primary Attributes Up to 240 VAC, 5V Supply, Monitors Phase and Neutral Currents
Secondary Attributes Exceeds the IEC687/1036 Standard, Less than 0.1% Error, Fault Output
Supplied Contents Board(s)
Win Source Part Number 767409-EVAL-ADE7755ZEB
Popularity Medium
Supply and Demand Status Sufficient
Family Name ADE7755
Introduction Date May 16, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EVAL-ADE7755ZEB CAD Model

Description

EVAL-ADE7755ZEB - Energy Metering Evaluation Board from Analog Devices Inc.

The EVAL-ADE7755ZEB from Analog Devices Inc. is a high-precision energy metering evaluation board designed to showcase the capabilities of the ADE7755, a single-phase multifunction metering IC with integrated energy pulse output. This evaluation board is an essential tool for engineers and designers focusing on developing and testing energy metering solutions for residential and industrial applications.

Key Features:

  • High Accuracy: The ADE7755 IC offers high accuracy in energy measurement, suitable for compliance with international metering standards.
  • On-Board Calibration: The board includes features for easy calibration of voltage and current inputs, ensuring precise measurements for various load conditions.
  • Energy Pulse Output: The ADE7755 provides an energy pulse output, which can be monitored on the evaluation board for verification of energy calculations.
  • Flexible Power Supply Options: The EVAL-ADE7755ZEB can be powered through various options, making it versatile for different testing environments.
  • Comprehensive User Guide: The evaluation board comes with a detailed user guide that provides instructions for setup, operation, and features of the board.

Applications:

The EVAL-ADE7755ZEB is ideal for use in a range of energy metering applications, including:

  • Residential energy meters
  • Smart metering systems
  • Sub-metering
  • Industrial metering

Support and Resources:

Analog Devices Inc. offers comprehensive support and resources for the EVAL-ADE7755ZEB, including technical documentation, application notes, and software tools to facilitate the development process. Users can access these resources on the Analog Devices website or by contacting their support team for further assistance.

Conclusion:

The EVAL-ADE7755ZEB evaluation board is a sophisticated, user-friendly platform for testing and developing energy metering systems. With its high accuracy, easy calibration, and comprehensive support, it is an invaluable tool for engineers looking to create efficient and reliable metering solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
TDK InvenSense
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess