EN
  • EN
  • DE

EVAL-ADF7242-PMDZ

Part No EVAL-ADF7242-PMDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Expansion Boards
Description PMOD BOARD 2.4GHZ XCVR ADF7242
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Analog Devices Inc.
Package Box
Product Status Active
Platform Pmod™
Type RF
Function Transceiver
Utilized IC / Part ADF7242
Contents Board(s)
Base Product Number ADF7242
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 9030.90.6600
Win Source Part Number 918747-EVAL-ADF7242-PMDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADF7242-PMDZ CAD Model

Description

Introducing the EVAL-ADF7242-PMDZ Evaluation Board from Analog Devices Inc.

The EVAL-ADF7242-PMDZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADF7242 Low Power, 2.4 GHz Transceiver. This evaluation platform is ideal for developers and engineers seeking to test and integrate RF solutions into their wireless communication systems, particularly those operating within the ISM band.

The ADF7242 at the heart of this evaluation board is a fully integrated, 2.4 GHz transceiver that is compliant with IEEE 802.15.4 PHY and MAC standards, making it suitable for applications such as industrial control, wireless sensor networks, and smart grid infrastructure. Its low power consumption and high sensitivity are crucial for battery-operated devices, ensuring reliable communication and extended operational life.

Key features of the EVAL-ADF7242-PMDZ include:

  • Access to all the signal pins of the ADF7242 transceiver through header connectors, enabling easy prototyping and testing.
  • On-board chip antenna and an SMA connector for external antenna options, providing flexibility in testing different antenna types and ranges.
  • Integrated balun with matching network, which simplifies the RF front-end design and reduces external component count.
  • Support for multiple power supply options, including batteries and USB, facilitating portable and desktop testing scenarios.

The board comes with comprehensive support materials, including detailed documentation, reference designs, and software tools to expedite development. The accompanying software suite allows for full control over the ADF7242 transceiver's configuration, enabling users to customize parameters such as output power, data rate, and modulation schemes. This level of control is invaluable for optimizing system performance and conducting thorough testing.

Whether you're developing for home automation, wireless monitoring, or IoT devices, the EVAL-ADF7242-PMDZ from Analog Devices Inc. provides a versatile and user-friendly platform to accelerate your product development cycle and help you bring your wireless solutions to market faster.

You May Also Be Interested in

Infineon Technologies
BTS7006-1EPP SHIELD FOR ARDUINO / BTS7006-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
DEV BOARD MOTION
Need more? Email Us
STMicroelectronics
NUCLEO BOARD MEMS/ENVIRO SENSOR / HTS221, LPS22HB, LSM6DSL, LSM303AGR Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Nucleo Platform Evaluation Expansion Board
Need more? Email Us
DFRobot
PIR (MOTION) SENSOR / AM412 Motion Sensor Gravity Platform Evaluation Expansion Board
Lowest to $9.0127
Infineon Technologies
S2GO PRESSURE DPS368 / DPS368 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7008-2EPA DAUGH / BTS7008-2EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
THERMAL CAMERA UNIT MLX90640
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess