EN
  • EN
  • DE

EVAL-ADM1168LQEBZ

Part No EVAL-ADM1168LQEBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR ADM1168LQ / ADM1168AS Power Supply Controllers and Monitors Evaluation Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Series Super Sequencer
Main Purpose Power Management, Power Supply Supervisor/Tracker/Sequencer
Utilized IC / Part ADM1168
Supplied Contents Board(s), Cable(s)
Win Source Part Number 772724-EVAL-ADM1168LQEBZ
Popularity Medium
Supply and Demand Status Balance
Family Name EVAL-ADM1168LQEBZ
Introduction Date October 08, 2010
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian EVAL-ADM1168LQEBZ CAD Model

Description

The EVAL-ADM1168LQEBZ is a high-performance evaluation board presented by Analog Devices Inc., designed to facilitate the testing and development of the ADM1168 Super Sequencer®. This advanced evaluation platform is tailored for engineers who require a comprehensive solution for monitoring, sequencing, and margining up to eight power supply rails in complex systems such as servers, telecommunications equipment, and industrial applications.

Key Features

  • Powerful Sequencing Capabilities: The ADM1168 Super Sequencer® can sequence power rails with precision, ensuring that systems power up and down in the correct order for optimal performance and safety.
  • Comprehensive Monitoring: With the ability to monitor voltage levels, the board helps in preventing damage to sensitive electronic components due to under-voltage or over-voltage conditions.
  • Flexible Margining: The ADM1168 features margining capabilities that allow the user to adjust the voltage levels of power supplies, facilitating stress testing and system optimization.
  • Non-Volatile Memory: Configuration settings can be saved in the onboard EEPROM, which enables the sequencer to operate independently of a host controller once programmed.
  • Easy-to-Use Interface: The evaluation board includes a USB interface for connection to a PC, along with user-friendly software for device configuration and monitoring.
  • Robust Protection Features: The ADM1168 includes over-voltage, under-voltage, and over-current detection, providing a high level of protection for the system.

Product Applications

The EVAL-ADM1168LQEBZ is ideal for a variety of applications that require reliable power management, including:

  • Server and Data Center Infrastructure
  • Telecommunications Equipment
  • Industrial and Process Control Systems
  • High-Reliability Systems in Aerospace and Defense

Technical Specifications

The evaluation board is designed for use with the ADM1168 Super Sequencer®, which is a highly integrated circuit featuring an analog-to-digital converter (ADC) for voltage monitoring, a digital-to-analog converter (DAC) for voltage margining, and a temperature sensor interface. The board provides all necessary support circuitry for the ADM1168 and includes options for configuring the sequence of events through hardware jumpers or software.

Package Contents

The EVAL-ADM1168LQEBZ package includes the evaluation board, software for device configuration and monitoring, and a USB cable for immediate connection and use.

You May Also Be Interested in

Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess