EN
  • EN
  • DE

EVAL-ADM3053EBZ

Part No EVAL-ADM3053EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR ADM3053EBZ / ADM3053 Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Box
Type Interface
Utilized IC / Part ADM3053
Supplied Contents Board(s)
Base Product Number ADM3053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names EVALADM3053EBZ,505-EVAL-ADM3053EBZ,-2735-EVAL-ADM3053EBZ,EVAL-ADM3053EBZ-ND
Standard Package 1
Win Source Part Number 1160527-EVAL-ADM3053EBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADM3053EBZ CAD Model

Description

EVAL-ADM3053EBZ - Isolated CAN Transceiver Evaluation Board by Analog Devices Inc.

The EVAL-ADM3053EBZ by Analog Devices Inc. is a high-performance evaluation board designed for testing the capabilities of the ADM3053 signal and power isolated CAN transceiver. This robust evaluation module facilitates the development and testing of industrial CAN applications where isolation is a critical requirement for system integrity and safety.

Key Features:

  • Isolation: The ADM3053 provides 2.5 kV RMS signal and power isolation, ensuring reliable operation in electrically noisy environments and protecting against harmful voltage levels.
  • Integrated Isolated DC-to-DC Converter: The onboard isolated DC-to-DC converter simplifies power supply design by eliminating the need for a separate isolated power source for the CAN transceiver.
  • High-Speed CAN Interface: The device supports the CAN 2.0A and 2.0B protocols and is capable of data rates up to 1 Mbps, making it suitable for high-speed industrial communication networks.
  • Robust Bus Protection: The ADM3053 features extended common-mode range and ESD protection, enhancing the reliability and longevity of the application in harsh industrial settings.
  • Diagnostic Features: Equipped with diagnostic features such as an integrated bus fault detection and reporting mechanism, the evaluation board aids in quick troubleshooting and system maintenance.
  • Flexible Power Supply Options: The board can be powered through the USB interface or an external power supply, offering flexibility during development and testing.

Applications:

The EVAL-ADM3053EBZ is ideal for a variety of industrial and automotive applications where CAN communication and isolation are essential, including:

  • Industrial Automation and Control Systems
  • Automotive Electronics
  • Building Automation
  • Heavy Machinery
  • Networked Sensors and Actuators

Design and Development Support:

Analog Devices Inc. provides comprehensive design resources for the EVAL-ADM3053EBZ, including detailed documentation, reference designs, and technical support, ensuring a smooth development process from concept to implementation. The evaluation board is designed to be user-friendly, with clear labeling and accessible test points to facilitate easy measurement and observation of the CAN transceiver's performance.

Overall, the EVAL-ADM3053EBZ from Analog Devices Inc. is an indispensable tool for engineers looking to evaluate the ADM3053's features and integrate isolated CAN communication capabilities into their designs.

You May Also Be Interested in

Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess