EN
  • EN
  • DE

EVAL-ADMP504Z-FLEX

Part No EVAL-ADMP504Z-FLEX
Manufacturer Analog Devices Inc.
Catalog Embedded Processors and Controllers
Description Bottom-Ported Analog Output MEMS Microphone Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Depth 2.56 mm
Evaluation Kit Yes
Height 980 µm
Interface Analog
Lead Free Contains Lead
Length 3.43 mm
Max Supply Voltage 3.3 V
Min Supply Voltage 1.6 V
Mount Solder Pad
Number of Pins 0
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Shape Square
Termination Solder
Win Source Part Number 1026549-EVAL-ADMP504Z-FLEX
Categories Embedded Processors and Controllers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EVAL-ADMP504Z-FLEX CAD Model

Description

EVAL-ADMP504Z-FLEX Microphone Evaluation Board

The EVAL-ADMP504Z-FLEX is a high-performance evaluation board presented by Analog Devices Inc., designed to showcase the capabilities of the ADMP504, a high-quality, ultra-low noise, analog output bottom-ported omnidirectional MEMS microphone. This evaluation board is an excellent tool for designers and engineers to expedite the development process of audio applications, ranging from smart home devices to industrial noise-cancelling systems.

Key Features

  • High SNR: The ADMP504 microphone boasts a signal-to-noise ratio (SNR) of 65 dBA, which is ideal for applications requiring clear audio capture in noisy environments.
  • Ultra-Low Noise: With an exceptionally low noise floor of 29 dBA SPL, the ADMP504 ensures the capture of high-fidelity audio signals without unwanted background noise.
  • Wide Frequency Response: The microphone offers a wide frequency response range from 100 Hz to 15 kHz, making it suitable for a broad spectrum of audio applications.
  • Flexible Design: The EVAL-ADMP504Z-FLEX board is designed with flexibility in mind, featuring a small form factor and lightweight construction, which allows for easy integration into various design prototypes.

Applications

The EVAL-ADMP504Z-FLEX serves a diverse array of applications, including but not limited to:

  • Smartphones and tablets
  • Smart home devices, such as smart speakers and security systems
  • Wearable devices
  • Teleconferencing systems
  • Industrial and automotive audio systems

Easy to Use

The evaluation board is user-friendly, requiring minimal setup to get started. It is designed to plug directly into standard breadboards and development platforms, ensuring a seamless integration into existing projects. The board also comes with comprehensive documentation, including a detailed datasheet and application notes, to support developers in maximizing the use of the ADMP504 microphone's capabilities.

With its combination of high-performance audio sensing and ease of use, the EVAL-ADMP504Z-FLEX from Analog Devices Inc. is an indispensable tool for any audio-related project, delivering quality and reliability that engineers can trust.

You May Also Be Interested in

Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74250V1G / NCV7425 LIN Interface Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess