EN
  • EN
  • DE

EVAL01-HMC987LP5E

Part No EVAL01-HMC987LP5E
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD HMC987LP5E
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Type Timing
Function Clock Buffer
Utilized IC / Part HMC987LP5E
Supplied Contents Board(s)
Base Product Number HMC987
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1217306-EVAL01-HMC987LP5E
Ultra Librarian 3D Model Ultra Librarian EVAL01-HMC987LP5E CAD Model

Description

Analog Devices Inc. EVAL01-HMC987LP5E Product Overview

The EVAL01-HMC987LP5E from Analog Devices Inc. is a high-performance evaluation board designed for the HMC987LP5E GaAs MMIC pHEMT Distributed Power Amplifier. This product is a testament to Analog Devices' commitment to providing advanced technology solutions for a wide range of applications, including test and measurement systems, defense electronics, and communication infrastructure.

Key Features

  • Frequency Range: The HMC987LP5E operates over a wide frequency range from DC to 50 GHz, making it versatile for various applications that require broad frequency coverage.
  • High Output Power: It delivers high output power, which is essential for applications that require strong signal amplification.
  • Gain: The amplifier provides a gain of 13 dB with excellent gain flatness, ensuring consistent performance across the entire operating frequency range.
  • Power Supply: The evaluation board is designed to be powered by a +8V supply, and it includes an onboard regulator for ease of use.
  • Compact Size: The HMC987LP5E comes in a compact 5x5mm QFN package, which is ideal for integration into space-constrained designs.

Applications

The EVAL01-HMC987LP5E is suitable for a variety of high-frequency applications, including:

  • Fiber Optic Systems
  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Instrumentation

Design and Integration

The evaluation board is designed with the user in mind, featuring straightforward interfacing options and well-documented support materials to facilitate integration into various systems. The board includes SMA connectors for easy connection to RF test equipment. Additionally, the layout and components are optimized to showcase the amplifier's performance, ensuring that users can accurately assess the capabilities of the HMC987LP5E in their intended application.

With its robust design and exceptional performance, the EVAL01-HMC987LP5E evaluation board is an ideal solution for developers and engineers looking to leverage the capabilities of the HMC987LP5E amplifier in their high-frequency applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess