EN
  • EN
  • DE

HMC-926

Part No HMC-926
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VGA 6-BIT 0.5DB 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Obsolete(EOL)
Frequency 700MHz to 2.7GHz
P1dB 24dBm
Gain 38dB
Noise Figure 4.4dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 218mA
Test Frequency 900MHz
Case / Package 32-QFN (5x5)
Win Source Part Number 068171-HMC-926
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC-926 CAD Model

Description

The HMC-926, a product of Analog Devices Inc., stands as a testament to the company's commitment to excellence in the field of high-frequency components. This high-performance Voltage-Controlled Oscillator (VCO) is designed to meet the rigorous demands of modern RF and microwave systems.

Key Features

  • Frequency Range: The HMC-926 operates over a broad frequency range, making it a versatile choice for various applications.
  • Output Power: It delivers a consistent and reliable output power level, ensuring stable performance across its operating range.
  • Phase Noise Performance: With exceptional phase noise characteristics, the HMC-926 ensures signal integrity, which is crucial for high-performance communication systems.
  • Tuning Voltage Range: The device offers a wide tuning voltage range, providing flexibility in frequency selection and control.
  • Power Supply: It features a single positive supply voltage, simplifying the power supply design and integration into existing systems.

Applications

The versatility of the HMC-926 makes it suitable for a wide array of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and instrumentation
  • Military radar and ECM systems
  • Satellite communication systems
  • PLL (Phase-Locked Loop) synthesizers

Product Quality and Support

Analog Devices Inc. is renowned for its high-quality products and the HMC-926 is no exception. It is manufactured to the highest standards, ensuring reliability and performance. Customers can also expect comprehensive technical support, with detailed documentation and a team of experts ready to assist with any inquiries or technical challenges.

Overall, the HMC-926 from Analog Devices Inc. represents a blend of performance, quality, and versatility, making it an ideal choice for designers seeking to enhance their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess