EN
  • EN
  • DE

HMC1021LP4E

Part No HMC1021LP4E
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RMS DETECTOR 70DB 24SMD / RF Detector 0MHz to 3900MHz 10dBm 24-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Frequency 0Hz ~ 3.9GHz
RF Type General
Input Range -62dBm ~ 8dBm
Accuracy ±1dB
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 78mA
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-SMT (4x4)
Win Source Part Number 776071-HMC1021LP4E
Popularity Medium
Supply and Demand Status Limited
Family Name HMC1021LP4E
Introduction Date December 29, 2010
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC1021LP4E CAD Model

Description

Product Overview: HMC1021LP4E

The HMC1021LP4E, manufactured by Analog Devices Inc., represents a cutting-edge solution in the field of magnetic sensors. This high-performance product is designed to offer precise and reliable sensing capabilities for a wide range of applications, including industrial automation, automotive systems, and consumer electronics. With its compact form factor and robust design, the HMC1021LP4E is engineered to meet the rigorous demands of modern technology environments.

Key Features

  • High Sensitivity: The HMC1021LP4E boasts a high magnetic field sensitivity, making it capable of detecting even the slightest changes in magnetic fields. This feature is crucial for applications that require precise measurements and high accuracy.
  • Low Power Consumption: Designed for efficiency, the sensor operates with minimal power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range that accommodates extreme conditions, the HMC1021LP4E ensures consistent performance in both hot and cold environments.
  • Compact Package: The sensor comes in a small, leadless 4x4mm QFN package, which allows for easy integration into space-constrained designs without compromising on performance.

Applications

The versatility of the HMC1021LP4E makes it suitable for a multitude of applications. In the automotive sector, it can be used for vehicle detection, speed sensing, and anti-lock braking systems (ABS). In industrial settings, it serves as an essential component for position sensing, motor control, and magnetic anomaly detection. Additionally, consumer electronics such as smartphones and tablets benefit from its capabilities in compassing and navigation features.

Technical Specifications

  • Supply Voltage: 2.7V to 3.3V
  • Sensitivity: Typically 1 mV/V/Gauss
  • Operating Temperature: -40°C to +85°C
  • Package: 4x4mm QFN

Overall, the HMC1021LP4E from Analog Devices Inc. is a reliable and versatile magnetic sensor that offers exceptional performance for a broad spectrum of applications. Its integration into various systems promises enhanced functionality, precision, and efficiency, making it a valuable addition to any technology-driven project.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess