ON Semiconductor MC74VHC1GT32DTT1G: Single 2-Input OR Gate
The MC74VHC1GT32DTT1G is a high-performance, single 2-input OR gate integrated circuit produced by ON Semiconductor, designed to operate with a power supply range of 2V to 5.5V. This device belongs to the VHC family of products, which are known for their low power consumption and high noise immunity, making them suitable for a wide range of applications in modern electronic systems.
Constructed with silicon gate CMOS technology, the MC74VHC1GT32DTT1G ensures that the quiescent power supply current is minimal, which is a significant advantage for battery-operated devices. The device's input structure provides protection when voltages up to 7V are applied, regardless of the supply voltage. This allows the MC74VHC1GT32DTT1G to be used in mixed-voltage environments and offers a level of protection against higher voltage transients.
With its fast propagation delay and output transition times, this OR gate is optimized for speed performance, which is critical in high-speed logic systems. The balanced propagation delays further enhance its performance characteristics, making it a reliable and efficient choice for critical timing applications.
The MC74VHC1GT32DTT1G is provided in a space-saving SOT-23-5 package, which is ideal for situations where board space is at a premium. Its compact footprint makes it a perfect choice for portable and miniaturized electronic assemblies.
Key Features:
- High Speed: tPD = 3.9ns (Typ) at VCC = 5V
- Low Power Dissipation: ICC = 2µA (Max) at TA = 25°C
- Power Down Protection Provided on Inputs
- Low Noise: VOLP = 0.8V (Max)
- Pin and Function Compatible with Other Standard Logic Families
- Operating Temperature Range: -55°C to +125°C
- Pb-Free, Halogen Free and RoHS Compliant
Applications for the MC74VHC1GT32DTT1G are diverse and include portable devices, computing equipment, data storage, logic level translation, and function generation, among others. Its robust design and compliance with stringent industry standards ensure that it can meet the needs of a broad spectrum of electronic designs.
ON Semiconductor's commitment to quality and performance is evident in the MC74VHC1GT32DTT1G, making it a smart choice for designers looking for a reliable and efficient single 2-input OR gate solution.