EN
  • EN
  • DE
  • IT

HMC1031MS8ETR

Part No HMC1031MS8ETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN INT-N PLL 8-MS8E
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features IC 500MHz 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name HMC1031
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1171-2, 1127-1171-1, 1127-1171-6
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873718-HMC1031MS8ETR
Ultra Librarian 3D Model Ultra Librarian HMC1031MS8ETR CAD Model

Description

The HMC1031MS8ETR is a state-of-the-art clock generator IC from the renowned manufacturer Analog Devices Inc. This advanced component is designed to deliver high-quality, low-phase-noise clock signals, which are essential for a wide range of electronic applications, including data converters, high-speed digital signal processing, and telecommunications systems.

Key Features

  • Frequency Range: The HMC1031MS8ETR offers a wide frequency range, making it versatile for various applications.
  • Low Phase Noise: It is engineered to produce a clock output with exceptionally low phase noise, crucial for high-performance systems where signal integrity is paramount.
  • Programmable: The device features a programmable frequency multiplier that allows fine-tuning of the output frequency to meet specific design requirements.
  • Power Efficiency: Designed with power efficiency in mind, it operates with a low current draw, thereby reducing the overall power consumption of the system.
  • Package Type: The HMC1031MS8ETR comes in an MS8E package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the HMC1031MS8ETR makes it an ideal choice for a variety of applications, including:

  • Wireless Infrastructure
  • Fiber Optics and Broadband Access
  • Military and Space
  • Test and Measurement Equipment
  • Data Acquisition Systems

Product Specifications

The HMC1031MS8ETR clock generator is available in a surface-mount package and is designed for easy integration into a wide range of electronic systems. It is part of Analog Devices Inc.'s high-performance clock generation and distribution product line, ensuring reliability and performance.

For designers and engineers looking for a clock generation solution that combines performance with flexibility, the HMC1031MS8ETR from Analog Devices Inc. offers an exceptional choice, backed by the company's reputation for quality and innovation in mixed-signal processing technology.

You May Also Be Interested in

Skyworks Solutions Inc.
IC NETWORK SYNCRONIZER / IC
Need more? Email Us
ON Semiconductor
IC CLOCK GEN 2-4-8 ECL 5V 16SOIC
Lowest to $5.2156
Cypress Semiconductor Corp
IC FREQUENCY MULT 8SOIC
Need more? Email Us
ON Semiconductor
IC CLOCK DIVIDER 16QFN
Lowest to $55.3118
Diodes Incorporated
CLOCK VCXO SO-8 / IC
Need more? Email Us
Cypress Semiconductor Corp
IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
IC CLK BUFFER 3.3V 1:19 72QFN
Lowest to $7.8961
Texas Instruments
PHASE LOCKED LOOP, CMOS, PDSO38 / IC
Lowest to $24.8898
Skyworks Solutions Inc.
IC CLOCK MULTIPLIER ATTENUATOR / IC
Lowest to $105.1051

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess