EN
  • EN
  • DE

HMC1040LP3CETR

Part No HMC1040LP3CETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 24GHZ-43.5GHZ 16SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC VSAT 24GHz ~ 43.5GHz 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name HMC1040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.39.0001
Other Part Number 1127-3453-1, 1127-3453-2, 1127-3453-6, HMC1040LP3CETR-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920339-HMC1040LP3CETR
Ultra Librarian 3D Model Ultra Librarian HMC1040LP3CETR CAD Model

Description

Product Overview: HMC1040LP3CETR by Analog Devices Inc.

The HMC1040LP3CETR is a high-performance, versatile RF (Radio Frequency) mixer product from the renowned manufacturer Analog Devices Inc. This advanced component is designed to cater to a wide array of applications, including but not limited to telecommunications, satellite communications, test equipment, and military systems.

Constructed with cutting-edge technology, the HMC1040LP3CETR operates within the frequency range of 24 GHz to 33.6 GHz in the RF and LO (Local Oscillator) bands, making it highly suitable for K-band applications. The IF (Intermediate Frequency) range of this mixer spans from DC to 5 GHz, offering broad flexibility for various signal processing functions.

Key Features

  • Wide Frequency Range: The device supports an RF/LO frequency from 24 GHz to 33.6 GHz and an IF frequency from DC to 5 GHz, accommodating a broad spectrum of applications.
  • Conversion Gain: The mixer is capable of providing a conversion gain of 7 dB, which helps in maintaining signal integrity and reducing the need for additional amplification stages.
  • LO/RF Isolation: With an excellent LO/RF isolation of 35 dB, the HMC1040LP3CETR ensures minimal leakage between the LO and RF ports, leading to improved system performance.
  • Compact Form Factor: Housed in a 3x3 mm QFN package, this mixer is designed for space-constrained applications where size and weight are critical considerations.

Applications

The versatile nature of the HMC1040LP3CETR makes it an ideal choice for various high-frequency applications. It is especially well-suited for:

  • Point-to-point and point-to-multipoint radios
  • VSAT (Very Small Aperture Terminal) systems
  • Test equipment and sensors
  • Military and space applications
  • Radar systems

With its robust performance and reliability, the HMC1040LP3CETR from Analog Devices Inc. stands out as a critical component for RF designers looking to enhance their systems' capabilities. Its integration into a circuit can significantly contribute to the overall efficiency and effectiveness of the final product, making it a valuable asset in the RF and microwave industry.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $126.3158 $126.3158
2+ $122.1053 $244.2106
3+ $109.4737 $328.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess