EN
  • EN
  • DE

HMC1041LC4

Part No HMC1041LC4
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC I/Q MIXER | IC MIXER MMIC I/Q GAAS 24-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 17GHz ~ 27GHz
Number of Mixers 2
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC1041
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 718514-HMC1041LC4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC1041LC4 CAD Model

Description

Product Overview: HMC1041LC4 - Analog Devices Inc.

The HMC1041LC4 is a high-performance, passive double-balanced mixer from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This device offers exceptional RF and LO frequency range, making it an ideal choice for a variety of applications, including telecommunications, military systems, and test equipment.

The HMC1041LC4 is designed to operate over a wide frequency range, with the RF and LO frequencies ranging from 11 GHz to 21 GHz, and the IF frequency from DC to 3 GHz. This broad frequency range allows for flexibility in design and application, ensuring that the mixer can be integrated into a wide array of high-frequency systems.

Featuring a compact 4x4 mm LCC package, the HMC1041LC4 is optimized for space-constrained applications without compromising on performance. The mixer's passive design does not require any DC bias, which simplifies the power supply requirements and enhances system reliability. With its excellent isolation between ports and a low conversion loss, the HMC1041LC4 ensures high-quality signal integrity and performance.

The HMC1041LC4 also boasts a robust construction, with an operating temperature range of -40°C to +85°C, making it suitable for use in harsh environments. Its passive nature also means that it exhibits a low noise figure, which is crucial for maintaining the signal quality in sensitive RF applications.

In summary, the HMC1041LC4 from Analog Devices Inc. is a versatile and high-quality mixer component that offers excellent performance across a wide range of frequencies. Its passive design, broad operating temperature range, and compact packaging make it an excellent choice for designers seeking a reliable and efficient solution for their high-frequency mixing requirements.

Key Features:

  • RF/LO Frequency: 11 GHz to 21 GHz
  • IF Frequency: DC to 3 GHz
  • Passive double-balanced mixer design
  • No DC bias required
  • Excellent isolation and low conversion loss
  • Compact 4x4 mm LCC package
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
NXP / Nexperia
Lowest to $6.5292
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess