EN
  • EN
  • DE

HMC1048LC3BTR

Part No HMC1048LC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DBL BALANCED 12SMD / RF Mixer IC VSAT 2GHz ~ 18GHz 12-CSMT (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type VSAT
Frequency 2GHz ~ 18GHz
Number of Mixers 1
Gain 23dB
Mounting SMD (SMT)
Package / Case 12-VFCQFN Exposed Pad
Supplier Device Package 12-CSMT (3x3)
Base Product Number HMC1048
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names HMC1048LC3BTR-ND,1127-2865-6,1127-2865-1,1127-2865-2
Standard Package 100
Win Source Part Number 1232349-HMC1048LC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC1048LC3BTR CAD Model

Description

The HMC1048LC3BTR is a high-performance, versatile Radio Frequency (RF) amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the Hittite Microwave Amplifier series and is known for its exceptional quality and reliability in various RF applications.

Key Features

  • Frequency Range: The HMC1048LC3BTR operates over a broad frequency range, making it suitable for a wide array of RF and microwave applications.
  • High Gain: It offers a high gain level, which ensures that the signal is amplified sufficiently for the required application without the need for additional amplification stages.
  • Low Noise Figure: The low noise figure of this amplifier minimizes the addition of unwanted noise to the signal, preserving signal integrity and quality.
  • Output Power: This component is capable of delivering substantial output power, which is essential for driving the subsequent stages in the signal chain or for broadcasting applications.
  • Package: The HMC1048LC3BTR comes in a compact LC3B package, which is highly suitable for space-constrained applications.

Applications

The versatility of the HMC1048LC3BTR allows it to be used in a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Satellite communications systems
  • Test equipment and sensors
  • Military and space applications
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the HMC1048LC3BTR is no exception. It is manufactured to the highest standards, ensuring both performance and durability. The device is also RoHS compliant, adhering to the latest environmental regulations and standards.

Ordering Information

The HMC1048LC3BTR is available for order now. For detailed specifications, pricing, and ordering information, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess