EN
  • EN
  • DE

HMC1084LC4

Part No HMC1084LC4
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 30GHZ 24QFN / RF Switch IC General Purpose SP4T 30 GHz 50Ohm 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Active
RF Type General Purpose
Topology Reflective
Circuit SP4T
Frequency Range 23GHz ~ 30GHz
Isolation 26dB
Insertion Loss 3.3dB
Test Frequency 30GHz
IIP3 43dBm
Impedance 50Ohm
Temperature Range - Operating -55°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC1084
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873721-HMC1084LC4
Ultra Librarian 3D Model Ultra Librarian HMC1084LC4 CAD Model

Description

Product Overview: HMC1084LC4 from Analog Devices Inc.

The HMC1084LC4 is a high-performance frequency source that stands out in the portfolio of Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This product is designed to meet the rigorous demands of sophisticated electronic systems, providing a stable and reliable frequency source for a variety of applications.

Key Features:

  • Wide Frequency Range: The HMC1084LC4 operates over a broad frequency spectrum, making it versatile for use in multiple applications, including telecommunications, aerospace, and defense systems.
  • Low Phase Noise: With its exceptionally low phase noise performance, this product ensures high signal integrity, which is critical for systems requiring precise timing and synchronization.
  • High Output Power: The device provides a robust output power level, which helps maintain signal clarity over long distances or in environments with high signal attenuation.
  • Compact Form Factor: Housed in a compact LC4 package, the HMC1084LC4 is suitable for space-constrained applications without compromising performance.

Applications:

The HMC1084LC4 is ideal for a range of applications that require high-quality, stable frequency sources. These include:

  • Satellite communications systems
  • Radar and electronic warfare
  • Test and measurement equipment
  • Wireless infrastructure

Technical Specifications:

For engineers and designers considering the HMC1084LC4 for their systems, the following technical specifications provide a snapshot of its capabilities:

  • Frequency Range: Specified in the datasheet
  • Phase Noise: Detailed in the datasheet for various offset frequencies
  • Output Power: Defined in the datasheet at different frequencies
  • Package Type: LC4 package
  • Supply Voltage: Specified in the datasheet

For detailed information, including pin configurations, electrical characteristics, and application circuits, prospective users should refer to the HMC1084LC4 datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5874 $83.1748
4+ $34.1231 $136.4924
6+ $33.0567 $198.3402
8+ $31.9904 $255.9232
10+ $30.9240 $309.2400
13+ $27.7250 $360.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess